EN
  • EN
  • DE

XC9223B081FR-G

Part No XC9223B081FR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415494-XC9223B081FR-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9223B081FR-G CAD Model

Description

The XC9223B081FR-G is a synchronous step-down DC/DC converter IC produced by Torex Semiconductor Ltd. Designed for efficient power conversion, this device is suitable for portable and battery-powered applications. It employs a PWM/PFM control mechanism to optimize efficiency across a broad spectrum of load currents.

Applications:

  • Wearable Tech: Suitable for devices such as smartwatches, fitness trackers, and other wearable electronics.
  • Mobile Devices: Commonly found in smartphones, tablets, and portable media players.
  • IoT Devices: Powers low-power sensors, wireless communication modules, and embedded systems.
  • Portable Medical Equipment: Used in devices like blood glucose meters and heart rate monitors.
  • Energy Harvesting Systems: Manages power for devices powered by renewable sources like solar or thermal energy.

Features:

  • Synchronous Rectification: Enhances efficiency by reducing power losses in the switching stage.
  • PWM/PFM Control: Automatically alternates between PWM (Pulse Width Modulation) for high-load efficiency and PFM (Pulse Frequency Modulation) for light-load efficiency.
  • Low Quiescent Current: Minimizes power usage during standby mode, thus extending battery life.
  • Integrated Power MOSFETs: Simplifies the circuit design and reduces the total number of external components.
  • Soft-Start Feature: Limits inrush current during startup to prevent voltage drops and potential damage.
  • Overcurrent Protection (OCP): Protects the device and the connected load from excessive current draw.
  • Thermal Shutdown (TSD): Provides protection against overheating under irregular operating conditions.
  • Small Package: Available in compact packages tailored for space-constrained applications.

Benefits:

  • High Efficiency: Lowers power loss and extends the operational life of batteries.
  • Optimized Power Consumption: Adaptively adjusts switching modes to maintain peak efficiency across diverse load currents.
  • Compact Design: Facilitates the development of smaller and lighter portable devices.
  • Simplified Circuit Design: Reduces the need for numerous external components, saving space and reducing costs.
  • Robust Protection: Guards against damage from overcurrent and overheating.
  • Prolonged Battery Life: Achieved through low quiescent current and optimized power consumption.

Additional Details:

The XC9223B081FR-G operates with a typical switching frequency in the MHz range. The '081' in the part number likely indicates an output voltage of 0.81V, however the datasheet should be consulted for the exact value. This converter often incorporates a CL discharge function, which quickly discharges the output capacitor when the device is disabled. It is typically available in a small surface-mount package such as DFN or QFN. The manufacturer's datasheet provides comprehensive electrical characteristics, including the input voltage range, output current capability, efficiency curves, and thermal characteristics. The 'FR-G' suffix often indicates a specific packaging (FR) and that it is RoHS compliant ('-G').

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess