EN
  • EN
  • DE

XC9225A186DR

Part No XC9225A186DR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415507-XC9225A186DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9225A186DR CAD Model

Description

The XC9225A186DR is a synchronous step-down DC/DC converter IC from Torex Semiconductor Ltd, designed for efficient power conversion in compact applications. It leverages PWM control to maintain a stable output voltage across a variety of input voltages and load currents.

Applications:

  • Wearable Technology: Powering smartwatches, fitness trackers, and similar wearable devices.
  • Mobile Devices: Voltage regulation in smartphones, tablets, and portable media players.
  • Internet of Things (IoT): Providing power to low-power sensors, wireless modules, and connected devices.
  • Portable Medical Devices: Used in blood glucose meters, heart rate monitors, and other handheld medical equipment.
  • Small Industrial Equipment: Found in compact controllers, data loggers, and monitoring devices.

Features:

  • Synchronous Rectification: Improves efficiency by reducing power losses during switching operations.
  • PWM Control: Offers stable and precise output voltage regulation with fast transient response.
  • Low Quiescent Current: Minimizes power consumption during standby, extending battery life.
  • Integrated Power MOSFETs: Simplifies circuit design and reduces the number of required external components.
  • Soft-Start Function: Limits inrush current during startup, preventing voltage drops and potential damage.
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current draw.
  • Thermal Shutdown (TSD): Safeguards the device from overheating under abnormal operating conditions.
  • Compact Package: Available in a small form factor ideal for space-constrained applications.

Benefits:

  • High Efficiency: Reduces power loss, contributing to extended battery life in portable devices.
  • Stable Voltage Regulation: Provides a reliable power supply to connected components.
  • Small Size: Enables compact and lightweight designs for portable electronics.
  • Simplified Design: Reduces the number of external components required, saving space and cost.
  • Robust Protection: Protects the device and the load from damage due to overcurrent and overheating.
  • Longer Battery Life: Low quiescent current extends the operational time of battery-powered applications.

Additional Details:

The XC9225A186DR typically operates at a high switching frequency, allowing for smaller external inductor and capacitor sizes. In this instance, '186' likely signifies an output voltage in the vicinity of 1.86V, but confirmation via the datasheet is essential. Often includes a CL discharge function, quickly discharging the output capacitor when the device is disabled. It is typically provided in a small surface-mount package such as DFN or QFN. The datasheet provides detailed electrical specifications, including input voltage range, output current capacity, efficiency curves, and thermal characteristics. The 'DR' suffix typically refers to the tape and reel packaging option.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess