EN
  • EN
  • DE

XC9225A20CMRN

Part No XC9225A20CMRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415511-XC9225A20CMRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9225A20CMRN CAD Model

Description

The XC9225A20CMRN is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It is designed for high-efficiency power conversion in a compact form factor. The device employs a PWM control scheme to deliver stable output voltage regulation across a broad range of input voltages and load currents.

Applications:

  • Wearable Devices: Smartwatches, fitness trackers, and other wearable electronics.
  • Mobile Devices: Smartphones, tablets, and portable media players.
  • IoT (Internet of Things) Devices: Low-power sensors, wireless communication modules, and embedded systems.
  • Portable Medical Devices: Blood glucose meters, heart rate monitors, and similar handheld devices.
  • Small Industrial Equipment: Compact controllers, data loggers, and monitoring equipment.

Features:

  • Synchronous Rectification: Improves efficiency by reducing power losses during the switching process.
  • PWM Control: Provides stable output voltage regulation with a fast transient response.
  • Low Quiescent Current: Minimizes power consumption during standby, resulting in extended battery life.
  • Integrated Power MOSFETs: Simplifies circuit design and reduces the required number of external components.
  • Soft-Start Function: Limits inrush current during startup, preventing voltage drops and potential damage.
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current draw.
  • Thermal Shutdown (TSD): Protects the device from overheating under abnormal operating conditions.
  • Compact Package: Available in a small package suitable for space-constrained applications.

Benefits:

  • High Efficiency: Reduces power loss and extends battery life in portable devices.
  • Stable Voltage Regulation: Provides a reliable and consistent power supply to connected devices.
  • Small Footprint: Allows for the creation of compact and lightweight designs.
  • Simplified Design: Reduces the number of external components required, saving space and cost.
  • Robust Protection: Protects both the converter and the load from damage.
  • Extended Battery Life: Low quiescent current helps to extend the operational time in battery-powered applications.

Additional Details:

The XC9225A20CMRN typically operates with a high switching frequency, enabling the use of smaller external components like inductors and capacitors. The '20C' in the part number likely indicates an output voltage close to 2.0V (though the datasheet should be consulted for exact values). Many designs incorporate a CL discharge function which quickly discharges the output capacitor when the device is disabled. The package is generally a small, surface-mount type such as DFN or QFN. Refer to the manufacturer's datasheet for detailed electrical characteristics, including the input voltage range, output current capabilities, efficiency curves, and thermal specifications. The 'MRN' suffix generally denotes a specific packaging and reel option.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7889 $57.8890
25+ $4.7494 $118.7350
38+ $4.6015 $174.8570
52+ $4.4525 $231.5300
68+ $4.3047 $292.7196
90+ $3.8589 $347.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess