EN
  • EN
  • DE

XC9225A33CMR

Part No XC9225A33CMR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415516-XC9225A33CMR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9225A33CMR CAD Model

Description

The XC9225A33CMR is a synchronous step-down DC/DC converter IC from Torex Semiconductor Ltd, designed to deliver efficient power conversion in a small package. This device utilizes PWM control to provide stable output voltage regulation over a range of input voltages and load conditions.

Applications:

  • Wearable Devices: Used in devices such as smartwatches, fitness trackers, and other wearable electronics.
  • Mobile Devices: Found in smartphones, tablets, and portable media players for power management.
  • IoT (Internet of Things) Devices: Powers low-power sensors, wireless communication modules, and embedded systems.
  • Portable Medical Devices: Implemented in blood glucose meters, heart rate monitors, and similar handheld equipment.
  • Small Industrial Equipment: Utilized in compact controllers, data loggers, and monitoring devices.

Features:

  • Synchronous Rectification: Improves efficiency by minimizing power dissipation during switching.
  • PWM Control: Offers stable output voltage regulation with fast transient response.
  • Low Quiescent Current: Minimizes power consumption during standby mode, leading to extended battery life.
  • Integrated Power MOSFETs: Simplifies the circuit design and reduces the number of external components required.
  • Soft-Start Function: Reduces inrush current during startup, preventing voltage drops and potential damage.
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current.
  • Thermal Shutdown (TSD): Protects the device from overheating under abnormal operating conditions.
  • Compact Package: Available in a small package ideally suited for space-constrained applications.

Benefits:

  • High Efficiency: Reduces power loss, thus extending battery life in portable applications.
  • Stable Voltage Regulation: Provides a reliable and consistent power source for connected devices.
  • Small Size: Allows for compact and lightweight designs.
  • Simplified Circuit Design: Reduces the number of external components needed.
  • Robust Protection Features: Safeguards both the converter and the load from potential damage.
  • Extended Battery Life: Low quiescent current enables longer operational times for battery-powered devices.

Additional Details:

The XC9225A33CMR typically operates with a high switching frequency, which allows for the use of smaller external components, such as inductors and capacitors. The '33C' in the part number likely denotes an output voltage in the vicinity of 3.3V, but the datasheet should be consulted for precise values. The device may incorporate a CL discharge function, which quickly discharges the output capacitor when the device is disabled. Typically available in a small surface-mount package like DFN or QFN. Consult the manufacturer's datasheet for comprehensive electrical characteristics, including input voltage range, output current capabilities, efficiency curves, and thermal specifications. The suffix 'CMR' commonly signifies specific packaging and reel options.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,325 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess