EN
  • EN
  • DE

XC9226A13CMRN

Part No XC9226A13CMRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415525-XC9226A13CMRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9226A13CMRN CAD Model

Description

The XC9226A13CMRN is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor. This converter is designed for applications demanding high efficiency, compact size, and stable voltage regulation. It integrates a PWM control circuit and synchronous rectification, which significantly improves power conversion efficiency.

Applications

  • Smartphones: Providing efficient power to various components, including the processor, display, and memory.
  • Tablets: Regulating voltage for core functionalities and peripherals.
  • Portable Gaming Consoles: Powering the processor, display, and audio components efficiently.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices requiring small size and high efficiency.
  • IoT Devices: Sensors, microcontrollers, and communication modules in Internet of Things applications.

Features

  • Synchronous Rectification: Uses MOSFETs for rectification, reducing power loss and increasing efficiency.
  • PWM Control: Provides stable and accurate voltage regulation.
  • Low Quiescent Current: Minimizes power consumption during standby or light-load operation.
  • Compact Package: Allows for integration into space-constrained applications.
  • Under-Voltage Lockout (UVLO): Prevents operation when the input voltage is too low, protecting the load.
  • Over-Current Protection (OCP): Protects the converter from excessive current draw.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption and extends battery life in portable devices.
  • Small Footprint: Compact size enables miniaturization of electronic products.
  • Reliable Performance: Built-in protection features ensure robust and stable operation.
  • Stable Output Voltage: PWM control maintains a consistent output voltage, even with varying load conditions.
  • Reduced Heat Generation: High efficiency minimizes power loss and heat dissipation.

Additional Details

The XC9226A13CMRN operates at a fixed switching frequency for stable and predictable performance. The specific output voltage of this model is pre-set. It typically incorporates a soft-start function to limit inrush current during startup. Comprehensive electrical characteristics, thermal specifications, and application guidelines can be found in the official datasheet provided by Torex Semiconductor. Proper layout and component selection are crucial for optimal performance and reliability. Refer to the datasheet for recommended external component values and PCB layout recommendations.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess