EN
  • EN
  • DE

LM4140BCM-1.0

Part No LM4140BCM-1.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8SOIC / High Precision Low Noise Low Dropout Voltage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete (End Of Life)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.024V
Current - Output 8mA
Tolerance ±0.1%
Temperature Coefficient 6ppm/°C
Noise - 0.1Hz to 10Hz 2.2μVp-p
Voltage - Input 1.8V ~ 5.5V
Current - Supply 375μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series LM4140
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812790-LM4140BCM-1.0
Ultra Librarian 3D Model Ultra Librarian LM4140BCM-1.0 CAD Model

Description

The LM4140BCM-1.0 is a high-precision voltage reference component manufactured by Texas Instruments, designed to offer a stable and accurate reference voltage for various applications. This precision voltage reference is part of TI's LM4140 series and is characterized by its low noise, high accuracy, and long-term stability, making it an ideal choice for high-end instrumentation, data acquisition systems, and portable, battery-powered devices.

Key Features

  • Reference Voltage: The device provides a fixed 1.0V output with an impressive accuracy level.
  • Low Temperature Coefficient: It boasts a low temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range, which is crucial for precision applications.
  • Low Noise: The LM4140BCM-1.0 exhibits exceptionally low noise, enhancing the overall performance of sensitive circuitry.
  • High Stability: Long-term stability is one of the hallmarks of this device, providing reliable performance over time.
  • Supply Voltage Range: It operates over a broad supply voltage range, adding to its versatility in various circuit configurations.

Applications

The LM4140BCM-1.0 is versatile and can be used in a multitude of applications that require a stable voltage reference. It is particularly well-suited for:

  • Precision data converters
  • Portable instrumentation
  • Industrial process control systems
  • Battery-powered and energy-harvesting devices
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4140BCM-1.0 is no exception. It is designed to meet stringent industry standards, ensuring that it performs reliably under various conditions and in different environments. With Texas Instruments' reputation for producing high-quality components, customers can trust the LM4140BCM-1.0 for their critical applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1132 $54.6792
14+ $7.4775 $104.6850
21+ $7.2439 $152.1219
29+ $7.0102 $203.2958
37+ $6.7765 $250.7305
50+ $6.0755 $303.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,021 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess