EN
  • EN
  • DE

1N5817/SS12

Part No 1N5817/SS12
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1035327-1N5817/SS12
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N5817/SS12 CAD Model

Description

The 1N5817 and SS12 are both Schottky Barrier Rectifiers designed for low voltage, high-frequency inverters, free wheeling, and polarity protection applications. Though the manufacturers might differ, they are often used interchangeably. They are generally available in a DO-41 package.

Applications

  • DC-DC Converters: Used in converters to improve efficiency and reduce switching losses.
  • Polarity Protection: Protects circuits from damage caused by reverse polarity connections.
  • Free-Wheeling Diode: Used in inductive circuits to prevent voltage spikes when the current is switched off.
  • Switching Power Supplies: Used in various power supplies to enhance performance.
  • Solar Power Systems: Employed in solar panel systems for blocking reverse current.

Features

  • Low Forward Voltage Drop: Reduces power dissipation and improves overall efficiency.
  • High Surge Current Capability: Withstands high current surges without damage.
  • High-Frequency Operation: Operates efficiently at high frequencies.
  • Low Reverse Leakage Current: Minimizes wasted current.
  • Fast Switching Speed: Enables quick transitions, improving circuit performance.

Benefits

  • Improved Efficiency: Low forward voltage drop and low reverse leakage minimize power losses.
  • Robust Protection: High surge current capability provides reliable protection against transient current surges.
  • Enhanced Performance: Fast switching speed improves the overall performance of circuits, especially at high frequencies.
  • Compact Design: DO-41 package allows for space-saving designs.
  • Reliable Operation: Designed for stable and consistent performance under various operating conditions.

Additional Details

The 1N5817/SS12 series typically features a maximum average forward current of 1.0 Ampere. Their peak reverse voltage is usually around 20V. The forward voltage drop is typically around 0.45V at 1A, making them efficient for low-voltage applications. The operating junction temperature usually ranges from -65°C to +125°C. These diodes are commonly available in axial-lead DO-41 packages for easy mounting on PCBs. They are designed to minimize switching losses and enhance power conversion efficiency in demanding applications.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess