EN
  • EN
  • DE

1SS226(T5LNISAN

Part No 1SS226(T5LNISAN
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1222+
Reference case SOT23-3
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750999-1SS226(T5LNISAN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SS226(T5LNISAN CAD Model

Description

The 1SS226(T5LNISAN is a small signal Schottky barrier diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for high-speed switching and detection applications in electronic circuits. Its low forward voltage drop and fast reverse recovery time make it suitable for use in detectors, mixers, and clamping circuits.

Applications:

  • High-speed switching circuits
  • Detectors
  • Mixers
  • Clamping circuits
  • Voltage rectification

Features:

  • Low forward voltage drop
  • Fast reverse recovery time
  • Small package size
  • High reliability

Benefits:

  • Efficient switching performance
  • Improved circuit response time
  • Compact circuit design
  • Stable operation across a wide temperature range

Additional Details:

The 1SS226(T5LNISAN features a low capacitance, which contributes to its fast switching speed. It is typically used in circuits where minimizing voltage drop and maximizing speed are critical. Its small surface mount package is ideal for applications where board space is limited. The diode's low reverse leakage current ensures that it does not significantly contribute to circuit power consumption.

Technical Specifications:

  • Package: SOD-523 (or equivalent)
  • Maximum Forward Current (IF): Typically around 100mA to 200mA
  • Maximum Reverse Voltage (VR): Typically around 30V
  • Forward Voltage (VF): Typically around 0.3V to 0.4V at specified IF
  • Reverse Recovery Time (trr): Typically less than 5 ns
  • Operating Temperature Range: -40°C to +125°C

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess