EN
  • EN
  • DE

1SS403(TPH3

Part No 1SS403(TPH3
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1642+Rohs
Reference case SOD323
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 736131-1SS403(TPH3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SS403(TPH3 CAD Model

Description

The 1SS403(TPH3) is a small signal Schottky barrier diode manufactured by Toshiba Semiconductor and Storage. Schottky diodes are characterized by their fast switching speed and low forward voltage drop, making them ideal for applications requiring efficient rectification, clamping, and reverse polarity protection.

Applications

  • High-speed switching circuits
  • Rectification in low-voltage power supplies
  • Reverse polarity protection
  • Clamping diodes
  • Mixer and detector circuits

Features

  • Low forward voltage drop
  • Fast switching speed
  • Small package size
  • High surge current capability
  • Pb-free and RoHS compliant

Benefits

  • Efficient rectification and switching
  • Reduced power loss
  • Compact design for space-constrained applications
  • Reliable performance under surge conditions
  • Environmentally friendly

Additional Details

The 1SS403(TPH3) features a low forward voltage drop, which minimizes power loss and improves circuit efficiency. Its fast switching speed enables it to be used in high-frequency applications. The small package size makes it suitable for portable devices and other space-constrained applications. This diode is designed to withstand high surge currents, providing robust protection against transient voltage spikes. It is Pb-free and RoHS compliant, meeting environmental standards for electronic components.

Toshiba Schottky diodes are widely used in various electronic circuits due to their reliable performance and efficient operation. The 1SS403(TPH3) is commonly used in rectification circuits in low-voltage power supplies, where its low forward voltage drop helps to improve efficiency. It is also used as a clamping diode to protect sensitive components from overvoltage conditions. In reverse polarity protection circuits, it prevents damage from incorrect power supply connections. Its fast switching speed makes it suitable for use in high-speed switching circuits, such as those found in communication and data processing equipment. Its compact size and high performance make it a versatile choice for a wide range of applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess