EN
  • EN
  • DE

1SV229(TPH3

Part No 1SV229(TPH3
Manufacturer Toshiba Semiconductor and Storage
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814976-1SV229(TPH3
Ultra Librarian 3D Model Ultra Librarian 1SV229(TPH3 CAD Model

Description

The 1SV229(TPH3) is a variable capacitance diode, also known as a varactor or varicap diode, manufactured by Toshiba Semiconductor and Storage. Varactor diodes are semiconductor devices whose capacitance varies with the applied reverse voltage. This characteristic makes them useful in a wide range of radio frequency (RF) and microwave applications.

Applications

  • Voltage-Controlled Oscillators (VCOs): Used for tuning the frequency of oscillators in communication systems and test equipment.
  • Tunable Filters: Employed in RF filters to adjust the center frequency or bandwidth.
  • Frequency Multipliers: Utilized in circuits to generate harmonics of an input signal.
  • Automatic Frequency Control (AFC): Integrated into receivers to maintain a stable frequency despite variations in the input signal.
  • Phase Shifters: Used in RF circuits to control the phase of a signal.

Features

  • Wide Capacitance Tuning Range: Offers a significant change in capacitance with varying reverse voltage.
  • High Tuning Ratio: Provides a large capacitance variation for a given voltage range.
  • Low Series Resistance: Minimizes losses and improves the performance of tuned circuits.
  • High Q-Factor: Ensures low energy dissipation and high selectivity in resonant circuits.
  • Small Package Size: Allows for compact circuit designs and high-density component placement.

Benefits

  • Precise Frequency Control: Enables accurate tuning of RF and microwave circuits.
  • Improved Performance: Enhances the selectivity and efficiency of tuned circuits.
  • Compact Designs: Allows for smaller and lighter electronic products.
  • Reduced Component Count: Simplifies circuit designs and reduces manufacturing costs.
  • Enhanced Reliability: Provides stable and reliable performance over a wide range of operating conditions.

Additional Details

The 1SV229(TPH3) typically comes in a small surface-mount package, such as SOT-23. Specific parameters, such as capacitance range, tuning ratio, series resistance, and Q-factor, can be found in the product datasheet provided by Toshiba Semiconductor and Storage. The diode is designed to meet industry standards for reliability and performance in RF and microwave applications.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
800+ $0.0628 $50.2400
1,705+ $0.0588 $100.2540
2,645+ $0.0568 $150.2360
3,800+ $0.0527 $200.2600
4,935+ $0.0507 $250.2045
6,165+ $0.0487 $300.2355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170,550 pieces
MOQ: 800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess