EN
  • EN
  • DE

23986\128MB\16Mx8\8C

Part No 23986\128MB\16Mx8\8C
Manufacturer Toshiba Semiconductor and Storage
Catalog Memory - Modules
Description PC133 16Mx64-75
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952127-23986\128MB\16Mx8\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 23986\128MB\16Mx8\8C CAD Model

Description

The Toshiba Semiconductor and Storage 23986 is a 128MB memory module with a 16Mx8 configuration and an 8C timing specification. This module provides temporary data storage for various electronic systems, typically in embedded applications or older computing devices.

Applications:

  • Embedded Systems: Utilized in industrial control systems, instrumentation, and other embedded applications.
  • Networking Devices: Employed in routers, switches, and network appliances as buffer memory.
  • Legacy Equipment: Used in older computing systems and devices requiring memory upgrades or replacements.
  • Industrial PCs: Provides memory for industrial computers and automation systems.
  • Test and Measurement Equipment: Employed in oscilloscopes, logic analyzers, and other testing devices.

Features:

  • 128MB Capacity: Offers a modest amount of memory for basic data storage.
  • 16Mx8 Configuration: Organizes the memory into 16 million words, each 8 bits wide.
  • 8C Timing: Specifies the CAS Latency (Column Address Strobe latency) rating.
  • Standard Module Format: Adheres to a standard module form factor for compatibility.
  • Fast Data Transfer: Supports relatively fast data access and transfer rates.

Benefits:

  • Improved System Performance: Enhances the speed and responsiveness of compatible systems.
  • Enhanced Multitasking: Allows multiple applications to run concurrently.
  • Increased Data Throughput: Enables faster data processing and transfer rates.
  • Cost-Effective Memory Solution: Provides a balance of performance and affordability.
  • Easy Integration: Designed for straightforward installation into compatible systems.

Additional Details:

The memory module likely utilizes SDRAM (Synchronous Dynamic Random-Access Memory) technology. Given its capacity and manufacturer, it's less likely to be a DDR variant. The 16Mx8 configuration indicates the memory's organization. The 8C timing represents the CAS Latency (CL). Understanding and adhering to the module's voltage and frequency requirements is crucial for ensuring proper operation. Always consult the device datasheet before installation to confirm these specifications. Proper handling procedures, including electrostatic discharge (ESD) precautions, should be followed during installation.

You May Also Be Interested in

G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 (32GB 2x16G) 1.30V
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL32
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
Kingston
DDR5-8000 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7200 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-8000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
PNY
PNY XLR8 DDR5 6400MHz CL40 MAKO Desktop Memory kit (2x16GB)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess