The 2SA1091-0 is a PNP epitaxial silicon transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for use in various amplifier and switching applications. Its key characteristics include low saturation voltage and high collector current capability, making it suitable for demanding circuit designs.
Applications
- Audio amplifiers
- High-speed switching circuits
- DC-DC converters
- Power management circuits
- Motor control circuits
Features
- PNP Epitaxial Silicon Transistor
- Low saturation voltage
- High collector current (IC = -7A)
- High power dissipation (PC = 80W)
- High fT (transition frequency): 50 MHz
- Excellent hFE linearity
Benefits
- Improved efficiency in amplifier circuits due to low saturation voltage.
- Ability to handle high current loads effectively.
- Reliable performance in high-frequency applications.
- Enhanced signal amplification with minimal distortion.
- Increased power handling capability for robust circuit designs.
Additional Details
The 2SA1091-0 has a collector-emitter voltage (VCEO) rating of -120V and a collector-base voltage (VCBO) rating of -120V. It has a typical current gain (hFE) ranging from 50 to 100 (O rank). The operating junction temperature can range from -55°C to +150°C. It is typically available in a TO-220 package, which provides good thermal dissipation. This device is RoHS compliant. Its complementary NPN transistor is 2SC2563.