EN
  • EN
  • DE

2SA1094

Part No 2SA1094
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036501-2SA1094
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1094 CAD Model

Description

The 2SA1094 is a PNP silicon epitaxial transistor produced by Toshiba Semiconductor and Storage, primarily designed for audio amplifier applications and general-purpose switching. This transistor is often used in the output stages of audio amplifiers, offering reliable performance and contributing to high-quality sound reproduction.

Applications:

  • Audio Amplifiers (Output Stage)
  • General Purpose Switching Circuits
  • Power Amplification
  • Driver Stages for Audio Amplifiers

Features:

  • High Collector Power Dissipation: Enabling substantial power handling capabilities.
  • High Collector Current: Suitable for driving medium to high impedance loads.
  • Low Saturation Voltage: Minimizing power loss in the on state.
  • Excellent Linearity: Ensuring accurate and faithful signal amplification.
  • High hFE (DC Current Gain): Allowing for efficient amplification of small signals.

Benefits:

  • High-Fidelity Audio Reproduction: Contributing to the clarity and accuracy of audio output.
  • Efficient Power Amplification: Minimizing energy waste and heat generation.
  • Reliable Switching Performance: Providing consistent and dependable operation in switching circuits.
  • Versatile Application: Suitable for a wide range of audio and general-purpose applications.
  • Ease of Use: Compatible with standard PCB assembly and soldering techniques.

Additional Details:

The 2SA1094 features a collector-base voltage (VCBO) rating of -120V, a collector-emitter voltage (VCEO) rating of -120V, and an emitter-base voltage (VEBO) rating of -5V. The continuous collector current (IC) is rated at -1.5A, with a peak collector current (IC(peak)) of -3A. The collector power dissipation (PC) is 20W when mounted on a suitable heatsink. The DC current gain (hFE) typically ranges from 80 to 240, depending on the specific variant. The transition frequency (fT) is around 60 MHz. The operating junction temperature ranges from -55°C to +150°C. This transistor is commonly packaged in a TO-220 or similar through-hole package, facilitating easy mounting and heat dissipation. Complementary NPN transistors, such as the 2SC2564, can be used in complementary push-pull amplifier designs.

You May Also Be Interested in

Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess