EN
  • EN
  • DE

2SA1213-Y(TE12L.CF

Part No 2SA1213-Y(TE12L.CF
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815105-2SA1213-Y(TE12L.CF
Ultra Librarian 3D Model Ultra Librarian 2SA1213-Y(TE12L.CF CAD Model

Description

The 2SA1213-Y(TE12L.CF is a PNP silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. Designed for audio frequency power amplifier applications, it's suitable for driving output stages in audio amplifiers. The (TE12L.CF suffix most likely refers to a specific tape and reel packaging and possibly other manufacturing or testing variations.

Applications

  • Audio power amplifiers: Used in the output stages of audio amplifiers for home and professional use.
  • Stereo receivers: Employed in the amplifier sections of stereo receivers.
  • Car audio systems: Integrated into car audio amplifiers.
  • Public address (PA) systems: Used in PA system amplifiers to provide high-power audio output.
  • Musical instrument amplifiers: Found in amplifiers for guitars, keyboards, and other instruments.

Features

  • PNP silicon epitaxial transistor: Provides reliable and efficient amplification.
  • High collector current: Can handle significant current flow for driving speakers.
  • High power dissipation: Allows for high output power in amplifier circuits.
  • Low saturation voltage: Reduces power loss and improves efficiency.
  • Excellent linearity: Minimizes distortion in the amplified signal.

Benefits

  • High-quality audio output: Delivers clear and powerful sound reproduction.
  • Reliable performance: Designed for long-term stability and consistent operation.
  • Efficient power handling: Minimizes heat generation and optimizes amplifier efficiency.
  • Low distortion: Ensures accurate signal reproduction.
  • Versatile application: Suitable for various audio amplifier designs.

Additional Details

The 2SA1213-Y(TE12L.CF features a collector-emitter voltage (VCEO) of -80V, a collector current (IC) of -7A, and a collector power dissipation (PC) of 80W. The 'Y' suffix denotes a specific range of current gain (hFE), typically between 100 and 320. It operates over a junction temperature range of -55°C to +150°C. Usually found in a TO-220 package. Designed for use as a complementary pair with an NPN transistor, such as the 2SC2911.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
665+ $0.0870 $57.8550
1,420+ $0.0815 $115.7300
2,205+ $0.0787 $173.5335
3,165+ $0.0730 $231.0450
4,115+ $0.0702 $288.8730
5,150+ $0.0674 $347.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930,430 pieces
MOQ: 665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess