EN
  • EN
  • DE

2SA1362

Part No 2SA1362
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description TRANSISTOR (LOW FREQUENCY POWER AMPLIFIER, SWITCHING APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1124431-2SA1362
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SA1362 CAD Model

Description

The 2SA1362 is a PNP silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for high-frequency amplification and switching applications. It's part of Toshiba's range of small signal transistors, likely intended for use in RF amplifiers, oscillators, and high-speed switching circuits. Its key features typically include a high transition frequency (fT) and low output capacitance, making it suitable for high-performance applications.

Applications

  • RF Amplifiers: Used in radio frequency amplifier stages for wireless communication devices.
  • Oscillators: Employed in oscillator circuits for generating high-frequency signals.
  • High-Speed Switching: Suitable for high-speed switching applications where fast response times are critical.
  • Mixers: Used in mixer circuits for frequency conversion.

Features

  • High Transition Frequency (fT): Provides excellent high-frequency performance.
  • Low Output Capacitance: Minimizes signal loss and improves high-frequency response.
  • Low Noise Figure: Ensures minimal noise contribution in amplifier circuits.
  • High Collector Current (IC): Capable of handling moderate collector currents.

Benefits

  • Improved RF Performance: Enhances the performance of RF amplifier and oscillator circuits.
  • Faster Switching Speeds: Enables faster switching in high-speed digital circuits.
  • Reduced Signal Loss: Minimizes signal attenuation in high-frequency applications.

Additional Details

The 2SA1362 is typically packaged in a small surface-mount package such as SOT-23 or similar. Important specifications include collector-emitter breakdown voltage, collector current, power dissipation, DC current gain, and transition frequency. The datasheet from Toshiba provides detailed information on these parameters, enabling designers to optimize the transistor's performance in specific applications. Proper impedance matching and biasing are crucial for achieving optimal performance in high-frequency circuits.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7,465+ $0.0067 $50.0155
15,875+ $0.0063 $100.0125
24,595+ $0.0061 $150.0295
35,090+ $0.0057 $200.0130
45,455+ $0.0055 $250.0025
57,695+ $0.0052 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 7465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess