The 2SA562-O is a silicon PNP epitaxial planar transistor produced by Toshiba Semiconductor and Storage. It is primarily designed for use in low-noise amplifier applications. This transistor exhibits excellent linearity and high current amplification, making it suitable for sensitive audio and instrumentation circuits.
Applications:
- Low-noise amplifier circuits
- Audio amplifiers
- Instrumentation amplifiers
- Pre-amplifiers
- General-purpose amplification
Features:
- Low noise figure
- High current amplification factor (hFE)
- Excellent linearity
- Epitaxial planar construction
- PNP polarity
Benefits:
- Improved signal clarity in audio applications due to low noise characteristics.
- Increased signal gain and amplification efficiency.
- Minimized signal distortion and enhanced signal fidelity.
- Reliable and consistent performance due to controlled manufacturing processes.
- Easy integration into existing circuits.
Additional Details:
The 2SA562-O features a collector-base voltage (VCBO) rating of -30V, a collector-emitter voltage (VCEO) rating of -25V, and an emitter-base voltage (VEBO) rating of -5V. The collector current (IC) is rated at -50mA, and the collector power dissipation (PC) is 200mW. The operating junction temperature (Tj) is 150°C. The transistor is typically supplied in a small signal package, such as a TO-92 or similar through-hole package. The "O" in the part number likely refers to a specific gain rank, with different ranks offering slightly varying hFE values. Careful attention to the datasheet is recommended for optimal circuit design.
This transistor is known for its relatively high hFE and low noise figure, which makes it valuable for amplifying weak signals. Its compact size also allows for use in miniaturized electronic devices.