The 2SA950-O is a silicon PNP epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It's designed for use in low-frequency power amplifier applications. This transistor is characterized by its high collector current capability and relatively low saturation voltage, making it well-suited for audio amplification and switching circuits.
Applications:
- Audio power amplifiers
- Switching regulators
- Driver stages for audio amplifiers
- General-purpose amplification
- DC-DC converters
Features:
- High collector current capability
- Low saturation voltage
- High power dissipation
- Epitaxial planar construction
- PNP polarity
Benefits:
- Delivers substantial power output for audio applications.
- Reduces power loss and improves efficiency in switching applications.
- Provides sufficient amplification to drive larger output devices.
- Offers stable and consistent performance due to advanced manufacturing techniques.
- Easy to implement in various circuit designs.
Additional Details:
The 2SA950-O has a collector-base voltage (VCBO) rating of -60V, a collector-emitter voltage (VCEO) rating of -50V, and an emitter-base voltage (VEBO) rating of -5V. The collector current (IC) is rated at -1.5A, and the collector power dissipation (PC) is 900mW. The operating junction temperature (Tj) is 150°C. This transistor comes in a through-hole package, usually a TO-92 or a similar package. The "O" likely refers to a specific gain rank. Precise hFE values vary with different ranks, so referring to the datasheet is recommended. It is also very similar to the 2SA950 transistor, differing only by its gain rank. The thermal resistance characteristics are crucial for effective heat sinking and ensuring operational reliability under varying loads. When used in switching applications, the switching times should be considered to optimize circuit performance and minimize switching losses.