EN
  • EN
  • DE

2SB1015-Y

Part No 2SB1015-Y
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 60 V
RoHS Non-Compliant
Win Source Part Number 1177713-2SB1015-Y
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1015-Y CAD Model

Description

The 2SB1015-Y is a silicon PNP epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for use in various amplifier and switching applications.

Applications:

  • Audio amplifiers: Used in preamplifiers, power amplifiers, and headphone amplifiers to amplify audio signals with minimal distortion.
  • Switching circuits: Employed in circuits where a fast and reliable switching action is required, such as in DC-DC converters and inverters.
  • General-purpose amplification: Utilized in a variety of amplification stages in electronic devices.
  • Voltage regulators: Found in linear voltage regulators to control and stabilize output voltage.
  • Motor control circuits: Can be implemented in basic motor control applications, such as driving small DC motors.

Features:

  • High Collector Current (Ic): Capable of handling significant collector current, allowing it to drive substantial loads.
  • Low Saturation Voltage (VCE(sat)): Provides efficient switching performance with minimal voltage drop when fully turned on.
  • High Transition Frequency (fT): Offers good high-frequency performance, making it suitable for high-speed switching and amplification.
  • Excellent Linearity: Ensures accurate amplification of signals with low distortion.
  • Compact Package: Typically available in a small package for efficient board space utilization.

Benefits:

  • Enhanced Amplification: Provides significant signal gain for audio and general-purpose applications.
  • Efficient Switching: Minimizes power loss during switching operations, improving overall efficiency.
  • Reliable Performance: Offers stable and dependable operation in a wide range of conditions.
  • Versatile Usage: Suitable for various applications due to its balanced characteristics.
  • Space-Saving Design: Compact package allows for high-density mounting, saving valuable board space.

Additional Details:

The 2SB1015-Y is commonly found in audio equipment, power supplies, and general electronic circuits. Its key specifications include a high collector-emitter voltage, collector current, and power dissipation. The transistor's hFE (DC current gain) is an important parameter for determining its amplification capabilities. Proper heat sinking might be required, depending on the application and operating conditions, to ensure reliable operation and prevent thermal runaway.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
GE Critical Power
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
Lowest to $134.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess