EN
  • EN
  • DE

2SC1166Y

Part No 2SC1166Y
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1190151-2SC1166Y
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC1166Y CAD Model

Description

The 2SC1166Y is an NPN Epitaxial Planar Transistor manufactured by Toshiba Semiconductor and Storage. It is designed for high-frequency amplification and switching applications. This transistor is commonly used in RF amplifiers, oscillators, and high-speed switching circuits.

Applications

  • RF Amplifiers: Used in pre-amplifiers and driver stages for RF signals.
  • Oscillators: Employed in oscillator circuits for generating high-frequency signals.
  • High-Speed Switching: Found in switching circuits for fast signal control.
  • Mixers: Utilized in mixer circuits for frequency conversion.
  • Video Amplifiers: Used to amplify video signals in display systems.

Features

  • NPN Polarity: Offers complementary functionality to PNP transistors.
  • High Transition Frequency (fT): Suitable for high-frequency applications.
  • Low Noise Figure: Minimizes noise in amplifier circuits.
  • High Collector Current: Capable of handling relatively large collector currents.
  • Low Collector-Base Capacitance: Reduces signal distortion at high frequencies.

Benefits

  • High-Frequency Performance: Excellent performance in RF and high-speed circuits.
  • Low Noise Amplification: Minimizes noise in sensitive amplifier applications.
  • Efficient Switching: Fast switching speeds enable efficient signal control.
  • Versatile Application: Suitable for a wide range of high-frequency tasks.
  • Reliable Operation: Provides stable and dependable performance.

Additional Details

The 2SC1166Y is typically packaged in a small signal transistor package, such as a TO-92 or SOT-23. The 'Y' suffix often indicates a specific gain grouping or characteristic. The transition frequency (fT) is a key parameter for high-frequency transistors, indicating the frequency at which the current gain drops to unity. The low collector-base capacitance helps to minimize feedback and maintain stability in high-frequency circuits.

For detailed specifications, such as the transition frequency, noise figure, collector current rating, and collector-base capacitance, consult the official Toshiba datasheet for the 2SC1166Y. The datasheet provides comprehensive information on the transistor's electrical characteristics, performance curves, and application notes.

You May Also Be Interested in

Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Amd
Need more? Email Us
GE Critical Power
Need more? Email Us
Matsuo
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess