EN
  • EN
  • DE
  • IT

2SC2458-BL

Part No 2SC2458-BL
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92S
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 743669-2SC2458-BL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC2458-BL CAD Model

Description

The 2SC2458-BL is a silicon NPN epitaxial planar transistor produced by Toshiba Semiconductor and Storage. It is designed for low-noise amplifier applications.

Applications

  • Low-noise amplifier circuits
  • Audio amplifiers
  • High-gain amplifier stages
  • General-purpose amplification

Features

  • Low noise figure: Typically 1.0 dB
  • High gain: High hFE provides substantial amplification
  • Low collector-emitter saturation voltage
  • Excellent linearity
  • Small signal amplifier

Benefits

  • Improved signal clarity in sensitive audio or RF systems due to low noise.
  • Efficient amplification with minimal signal distortion.
  • Reduced power consumption in amplifier circuits.
  • Enhanced performance in high-gain applications.
  • Easy integration into existing circuit designs.

Technical Specifications

The 2SC2458-BL transistor has the following key specifications:

  • Polarity: NPN
  • Collector-Emitter Voltage (VCEO): 30 V
  • Collector-Base Voltage (VCBO): 30 V
  • Emitter-Base Voltage (VEBO): 5 V
  • Collector Current (IC): 50 mA
  • Collector Dissipation (PC): 250 mW
  • Current Gain (hFE): 200-400 (BL rank)
  • Noise Figure (NF): 1.0 dB (typical)
  • Transition Frequency (fT): 1 GHz (typical)

The 'BL' in the part number indicates a specific hFE (DC current gain) rank, in this case 200-400. This allows designers to select components with consistent gain characteristics.

This transistor is commonly used in various amplifier stages due to its excellent noise performance and gain characteristics. It is designed for audio and RF applications, and can be found in preamplifiers and signal processing circuits.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess