EN
  • EN
  • DE

2SC2712-GR(T5RKOJP)

Part No 2SC2712-GR(T5RKOJP)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 155405-2SC2712-GR(T5RKOJP)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC2712-GR(T5RKOJP) CAD Model

Description

Product Overview: 2SC2712-GR(T5RKOJP)

The 2SC2712-GR(T5RKOJP) is an NPN bipolar transistor that stands out for its superior performance in amplification and switching circuits. Engineered for robustness, this transistor offers consistent efficiency within a wide range of electronic applications, making it a preferred choice among technology innovators.

Key Features and Benefits

  • Exceptional Gain Bandwidth Product: Provides remarkable frequency performance, suitable for various high-speed applications.
  • Minimal Thermal Resistance: Efficient heat dissipation ensures that the transistor can operate over extended periods without significant temperature-related issues.
  • Low Saturation Voltage: Contributes to energy efficiency by reducing power loss during switching.
  • High Durability: Built to withstand rigorous conditions, ensuring reliability and longevity.
  • Versatile Application Potential: Its compact form factor makes it adaptable across various designs with space constraints.

Applications and Projects

  • Power Management Systems: Used in circuits that require effective energy distribution and management.
  • RF Amplifiers: Ideal for radio frequency amplification, enhancing signal transmission quality.
  • Automotive Electronics: Utilized in vehicular electronic systems for improved performance and reliability.
  • Voltage Regulators: Crucial in maintaining consistent voltage levels within electrical circuits.
  • Portable Electronic Gadgets: Implemented in devices like smartphones and tablets, offering enhanced operational efficiency.

Additional Details

The 2SC2712-GR(T5RKOJP) is manufactured in compliance with stringent industry standards, ensuring unparalleled performance and reliability. Known for its adaptability, this component is capable of seamless integration into new or existing systems, promoting effective solutions in electronic design and innovation.

Professionals and enthusiasts value its straightforward implementation process, which supports rapid prototyping and development. This NPN transistor not only meets but exceeds expectations in demanding environments, making it an essential asset for achieving technical excellence in electronic projects.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess