EN
  • EN
  • DE

2SC2712-Y(TE85L,F)

Part No 2SC2712-Y(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815223-2SC2712-Y(TE85L,F)
Ultra Librarian 3D Model Ultra Librarian 2SC2712-Y(TE85L,F) CAD Model

Description

The 2SC2712 is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for low noise amplifier applications, particularly in the VHF and UHF bands. Its key features include a high transition frequency and a low noise figure, making it suitable for sensitive receiver circuits.

Applications

  • Low Noise Amplifiers (LNAs): Used in RF receivers to amplify weak signals with minimal added noise.
  • VHF/UHF Amplifiers: Employed in VHF and UHF communication systems for signal amplification.
  • Oscillators: Can be used in oscillator circuits for signal generation.
  • Mixers: Can be used in mixer circuits for frequency conversion.
  • RF Front-Ends: Used in the front-end stages of radio receivers.

Features

  • NPN Epitaxial Planar Transistor: Provides reliable performance and consistent characteristics.
  • High Transition Frequency (fT): Enables amplification of high-frequency signals.
  • Low Noise Figure (NF): Minimizes noise introduced during signal amplification.
  • High Power Gain: Provides substantial signal amplification.
  • Small Package: Facilitates high-density mounting on circuit boards.

Benefits

  • Improved Receiver Sensitivity: The low noise figure enhances the sensitivity of RF receivers, allowing them to detect weaker signals.
  • Efficient Signal Amplification: The high transition frequency and power gain contribute to efficient amplification of high-frequency signals.
  • Versatile Application: Suitable for various applications, including LNAs, VHF/UHF amplifiers, and oscillators.
  • Compact Design: The small package allows for denser circuit designs, reducing overall board size.
  • Enhanced Reliability: Toshiba's manufacturing expertise ensures high quality and reliable performance.

Additional Details

The 2SC2712 typically features a Collector-Emitter Voltage (Vceo) rating of 25V, a Collector Current (Ic) rating of 50mA, and a Power Dissipation (Pc) of 200mW. The transition frequency (fT) is typically around 6.5 GHz, and the noise figure (NF) is typically around 1.5 dB. The transistor is commonly available in a SOT-23 package. The Y(TE85L,F) suffix likely indicates specific packaging or testing variations; consulting the datasheet for precise specifications is recommended.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2,720+ $0.0184 $50.0480
6,625+ $0.0151 $100.0375
10,205+ $0.0147 $150.0135
14,085+ $0.0142 $200.0070
18,250+ $0.0137 $250.0250
24,395+ $0.0123 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250,100 pieces
MOQ: 2720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess