EN
  • EN
  • DE

2SC2884-Y TE12R,C

Part No 2SC2884-Y TE12R,C
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 30V 0.8A 1000mW 4-Pin(3+Tab) PW-Mini T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 155543-2SC2884-Y TE12R,C
Popularity Low
Supply and Demand Status Balance
Family Name 2SC2884Y
Introduction Date January 04, 1997
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC2884-Y TE12R,C CAD Model

Description

Product Overview: 2SC2884-Y TE12R,C Transistor

The 2SC2884-Y TE12R,C transistor stands out in the electronics world for its efficiency and reliability in high-frequency amplification and switching applications. Designed with robust materials, this transistor caters to an array of industrial and consumer needs, making it a versatile player in the domain of semiconductors.

Features and Benefits

  • Advanced High-Frequency Response: Ensures quick processing times and efficient output in high-frequency environments.
  • Enhanced Durability: Made to withstand harsh conditions, ensuring longevity and consistent performance.
  • Reliable Transition and Cut-off Frequencies: Offers precise performance in broadband applications, making it suitable for modern communication systems.
  • Streamlined Integration: Designed for easy incorporation into circuit boards and systems, enhancing design efficiency.

Applications

  • Wireless Communication: Essential for devices requiring stable and efficient RF signal amplitude.
  • Industrial Signal Processing: Used in high-demand environments requiring reliable signal handling.
  • Audio Equipment: Improves signal-to-noise ratio for better sound quality.
  • Telecommunications: Vital for equipment requiring robust and consistent transmission capabilities.

Additional Details

The integration of the 2SC2884-Y TE12R,C in electronics projects ensures reliability and efficiency, addressing the common needs of amplifying and switching with precision. Though manufacturer specifics are not listed, its repeated use across several applications highlights the trust and assurance it brings. This device represents the intersection of high performance and flexibility, proving invaluable in a multitude of circuit applications ranging from everyday consumer products to sophisticated industrial setups. Its capability to maintain stability under varying conditions makes it a preferred choice for engineers aiming for longevity and efficiency in their designs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess