EN
  • EN
  • DE

2SC3099-TE85L

Part No 2SC3099-TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1167972-2SC3099-TE85L
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3099-TE85L CAD Model

Description

The 2SC3099-TE85L is an NPN silicon epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for low-noise amplifier applications, particularly in VHF and UHF bands.

Applications

  • Low-Noise Amplifiers (LNAs): Used in radio receivers, satellite receivers, and other communication systems to amplify weak signals with minimal added noise.
  • VHF and UHF Amplifiers: Suitable for amplification in the Very High Frequency (VHF) and Ultra High Frequency (UHF) bands.
  • Oscillators: Can be used in oscillator circuits for signal generation.
  • Mixers: Used in mixer circuits to combine different frequency signals.
  • RF Front-End Amplifiers: Amplifies signals at the front end of radio frequency receivers.

Features

  • Low Noise Figure: Designed to minimize added noise during signal amplification.
  • High Gain: Provides substantial signal amplification.
  • High Transition Frequency (fT): Suitable for high-frequency applications.
  • Small Signal Amplifier: Optimized for amplifying small signals.
  • Surface Mount Package: Available in a small surface-mount package for compact designs.

Benefits

  • Improved Signal Quality: Low noise figure enhances signal-to-noise ratio in receivers.
  • Increased Sensitivity: Enables detection of weaker signals.
  • Compact Design: Small package size allows for miniaturization of electronic devices.
  • Reliable Performance: Toshiba is a well-known manufacturer of high-quality transistors.
  • Versatile Application: Suitable for a wide range of VHF and UHF applications.

Additional Details

Type: NPN Silicon Epitaxial Planar Transistor

Package: SOT-23 (or similar small surface mount package)

Collector-Emitter Voltage (VCEO): Consult datasheet for specific value.

Collector Current (IC): Consult datasheet for specific value.

Transition Frequency (fT): Consult datasheet for specific value, typically in the GHz range.

Noise Figure (NF): Consult datasheet for specific value, typically very low (e.g., less than 2 dB at a specific frequency).

Power Dissipation (PD): Consult datasheet for specific value.

The 2SC3099-TE85L is an excellent choice for applications requiring low-noise amplification in VHF and UHF frequency bands, offering high gain and reliable performance.

You May Also Be Interested in

Matsuo
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Molex, LLC
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Analog Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess