EN
  • EN
  • DE

2SC3607(TE12L)

Part No 2SC3607(TE12L)
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description TOSHIBA TRANSISTOR SILICON NPN EPITAXIAL PLANER TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 155884-2SC3607(TE12L)
Popularity Low
Supply and Demand Status Balance
Family Name 2SC3607
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC3607(TE12L) CAD Model

Description

Features and Benefits of 2SC3607(TE12L)

The 2SC3607(TE12L) is a highly efficient NPN transistor that delivers outstanding performance in both amplification and switching applications. It stands out for its low noise, high gain, and energy-efficient operation, making it suitable for a range of electronic applications.

  • Superior Gain: This component boasts significant current gain, essential for efficient signal amplification.
  • Excellent Signal Integrity: Reduces noise, thereby enhancing the fidelity of audio and data signals.
  • Low Thermal Resistance: Ensures effective heat management, contributing to longer device lifespan.
  • Versatile Design: Suitable for integration into various circuit designs, offering great flexibility to engineers.

Applications and Projects

The 2SC3607(TE12L) integrates seamlessly into a variety of applications, such as:

  • Instrument Amplifiers: Used in high-precision amplifying circuits for instrumentation purposes.
  • Telecommunications Devices: Enhances clarity and range in communication systems.
  • Voltage Regulators: Ideal for stable power supply applications.
  • Audio Analogs: Ensures clear audio output in consumer electronics.
  • Frequency Modulation: Suitable for FM applications requiring precise signal handling.

Additional Details

The 2SC3607(TE12L) is valued for its ability to maintain low noise while providing high gain, making it indispensable for applications requiring clean signal amplification. Its robust performance under thermal stress and versatile integration capabilities make it a top choice for both industrial and commercial purposes.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess