EN
  • EN
  • DE

NESG3031M14-T3-A

Part No NESG3031M14-T3-A
Manufacturer Renesas Electronics America
Catalog RF Transistors (BJT)
Description RF SMALL SIGNAL TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Mfr Renesas Electronics America
Package Bulk
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 4.3V
Noise Figure (dB Typ @ f) 0.6dB ~ 1.5dB @ 2.4GHz ~ 5.8GHz
Gain 7.5dB ~ 16dB
Power - Max 150mW
DC Current Gain (hFE) (Min) @ Ic, Vce 220 @ 6mA, 2V
Current - Collector (Ic) (Max) 35mA
Mounting Type Surface Mount
Package / Case 4-SMD, Flat Leads
Supplier Device Package 4L2MM, M14
Standard Package 10,000 pcs
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 252190-NESG3031M14-T3-A
Ultra Librarian 3D Model Ultra Librarian NESG3031M14-T3-A CAD Model

Description

The NESG3031M14-T3-A is a bipolar RF transistor from Renesas Electronics America.

  • Category: Discrete semiconductor products
  • Sub-Category: Transistors - bipolar (BJT) - bipolar RF transistors
  • Part Number: 252190-NESG3031M14-T3-A
  • Packaging: Bulk
  • Standard Package Quantity: 10,000 pieces
  • Maximum Power Rating: 150mW
  • Maximum Voltage (Collector-Emitter Breakdown): 4.3V
  • Maximum Collector Current: 35mA
  • Gain: 7.5dB to 16dB
  • Transistor Type: NPN
  • DC Current Gain (hFE): 220 @ 6mA and 2V
  • Frequency Transition Range: Not specified
  • Noise Figure: Between 0.6dB and 1.5dB @ frequencies ranging from 2.4GHz to 5.8GHz
  • Mounting Type: Surface mountable
  • Package: 4-SMD, flat leads
  • Supplier Device Package: 4L2MM, M14
  • ECCN Status: EAR99
  • HTSUS Code: 8541.21.0075
If you require this RF transistor for a specific application, it is recommended to contact authorized distributors or manufacturers for availability and support.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2181 $50.1630
560+ $0.1790 $100.2400
870+ $0.1734 $150.8580
1,195+ $0.1678 $200.5210
1,545+ $0.1622 $250.5990
2,065+ $0.1454 $300.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,156 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess