EN
  • EN
  • DE

2SC4116SU-Y,LF(D

Part No 2SC4116SU-Y,LF(D
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815275-2SC4116SU-Y,LF(D
Ultra Librarian 3D Model Ultra Librarian 2SC4116SU-Y,LF(D CAD Model

Description

The 2SC4116SU-Y,LF(D) is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for low noise amplifier applications. It offers a high current gain and low noise figure, making it suitable for use in sensitive receiver circuits and other high-performance applications.

Applications:

  • Low Noise Amplifiers (LNAs) in communication equipment
  • RF front-end circuits for radio receivers
  • High-frequency amplification stages
  • Oscillators
  • Mixers

Features:

  • Low noise figure: The device is designed to minimize noise contribution in amplifier circuits.
  • High current gain (hFE): Provides substantial amplification of input signals.
  • High transition frequency (fT): Suitable for high-frequency applications.
  • Small package: Allows for compact circuit designs.
  • NPN Silicon Epitaxial Planar Transistor: Ensures reliable performance.

Benefits:

  • Improved signal reception: Low noise figure enhances the ability to receive weak signals.
  • Increased amplification: High current gain provides significant signal amplification.
  • Suitability for high-frequency applications: High transition frequency allows use in high-speed circuits.
  • Compact designs: Small package size allows for miniaturization of electronic devices.
  • Reliable performance: Toshiba's manufacturing ensures consistent and dependable operation.

Additional Details:

This transistor is commonly used where a low noise figure is critical to maintain signal integrity. The 'Y' rank indicates a specific hFE (DC current gain) range, which is essential for circuit design considerations. The 'LF(D)' suffix refers to the lead-free finish and packaging details. Proper biasing and impedance matching are essential to achieve optimal performance. Consult the datasheet for specific electrical characteristics, such as collector-emitter voltage, collector current, and power dissipation, to ensure safe and reliable operation. The 2SC4116SU-Y,LF(D) is designed to be RoHS compliant, aligning with environmental regulations.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess