EN
  • EN
  • DE

ULN2803AFWG,C,EL

Part No ULN2803AFWG,C,EL
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Arrays
Description 8ch Darlington Sink Driver / TRANS 8NPN DARL 50V 0.5A 18SOL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 8 NPN Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min) 1000 @ 350mA, 2V
Maximum Power Dissipation 1.31W
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 18-SOL
Win Source Part Number 097083-ULN2803AFWG,C,EL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ULN2803AFWG,C,EL
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ULN2803AFWG,C,EL CAD Model

Description

The ULN2803AFWG,C,EL is a high-voltage, high-current Darlington transistor array manufactured by Toshiba Semiconductor and Storage. It is designed to be an interface between low-level logic and higher-current or higher-voltage loads. The device features eight NPN Darlington pairs with common-cathode suppression diodes for driving inductive loads.

Applications:

  • Relay drivers
  • Solenoid drivers
  • Lamp drivers
  • Stepper motor drivers
  • LED display drivers
  • Logic buffers
  • Line drivers

Features:

  • Eight Darlington pairs with common-cathode diodes
  • High output voltage: 50 V
  • High output current: 500 mA per channel
  • Input compatible with TTL, DTL, CMOS logic levels
  • Integrated free-wheeling diodes for inductive load switching
  • Small Outline Gull Wing (SOG) package for surface mounting

Benefits:

  • Simplified interface between low-level logic and high-power loads
  • Reduced component count due to the integrated design
  • Protection from voltage spikes when driving inductive loads
  • Versatile and reliable solution for various applications

Additional Details:

Each Darlington pair consists of two NPN transistors connected in a Darlington configuration, which provides a high current gain. The integrated suppression diodes provide protection against back EMF generated when switching inductive loads such as relays or solenoids. The input structure is designed to be compatible with a wide range of logic voltage levels. The SOG package allows for efficient surface mounting and heat dissipation, making it suitable for high-density applications.

The ULN2803AFWG,C,EL is commonly used in applications where a microcontroller or other low-power logic device needs to control higher-power loads. This includes controlling motors, solenoids, or high-brightness LEDs in industrial and consumer applications. The part's high-voltage and high-current capabilities, combined with its integrated features, make it a versatile choice for various control applications.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8512 $51.3216
38+ $2.6707 $101.4866
59+ $2.5805 $152.2495
84+ $2.4000 $201.6000
109+ $2.3098 $251.7682
136+ $2.2196 $301.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess