EN
  • EN
  • DE

2SC4250(TE85L,F)

Part No 2SC4250(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815280-2SC4250(TE85L,F)
Ultra Librarian 3D Model Ultra Librarian 2SC4250(TE85L,F) CAD Model

Description

The 2SC4250(TE85L,F) is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is primarily designed for high-frequency amplification applications. Given its specifications, this transistor is suitable for use in various RF and IF amplifier stages within communication and signal processing equipment.

Applications

  • RF Amplifiers: Used in radio frequency amplifier circuits for signal boosting in communication devices.
  • IF Amplifiers: Employed in intermediate frequency amplifier stages of radio receivers and transmitters.
  • Oscillators: Can be used in oscillator circuits for generating signals at specific frequencies.
  • Mixers: Suitable for mixer applications where different frequency signals are combined.
  • Low-Noise Amplifiers (LNAs): Can be implemented in LNA circuits to amplify weak signals with minimal added noise.

Features

  • NPN Epitaxial Planar Transistor: Offers excellent high-frequency performance due to its construction.
  • High Transition Frequency (fT): Provides good amplification capabilities at high frequencies. Typically around 7 GHz.
  • Low Noise Figure: Minimizes the addition of noise to the amplified signal, crucial for sensitive receiver applications.
  • Small Package: Allows for compact circuit designs and high-density component placement. SOT-23 or similar package is common.
  • High Power Gain: Delivers significant signal amplification with minimal input power.

Benefits

  • Improved Signal Reception: Enhances the sensitivity of radio receivers by amplifying weak signals.
  • Increased Transmission Range: Boosts the power of transmitted signals, extending the communication range.
  • Reduced Signal Distortion: Minimizes the introduction of unwanted noise and distortion in amplified signals.
  • Compact Circuit Design: Small package allows for miniaturization of electronic devices.
  • Enhanced System Performance: Contributes to overall improved performance and reliability of communication systems.

Additional Details

The 2SC4250 typically has a collector-emitter voltage (VCEO) rating of around 20V and a collector current (IC) rating of about 50mA. Its high transition frequency (fT) allows it to operate effectively in the GHz range. The specific noise figure (NF) will vary depending on the operating conditions, but it is generally low, making it suitable for low-noise amplifier applications. The (TE85L,F) suffix likely indicates specific tape and reel packaging for automated assembly.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess