EN
  • EN
  • DE

2SC5089-R(TE85L)

Part No 2SC5089-R(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description Trans RF BJT NPN 10V 0.04A 3-Pin S-Mini T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 156898-2SC5089-R(TE85L)
Popularity Low
Supply and Demand Status Limited
Family Name 2SC5089R
Introduction Date October 21, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC5089-R(TE85L) CAD Model

Description

Overview of 2SC5089-R(TE85L)

The 2SC5089-R(TE85L) is a highly reliable NPN bipolar junction transistor that offers excellent performance and efficiency. It is widely utilized in various electronic projects due to its power handling capabilities and robust construction. This transistor is specifically designed for applications in amplification and switching circuits, making it versatile for many electronic designs.

Features and Benefits

  • High Current Gain: The 2SC5089-R(TE85L) provides a high DC current gain, enhancing the amplification performance in electrical circuits.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage, which reduces power losses and improves efficiency.
  • Wide Frequency Range: With a wide frequency range, it is suitable for various applications, including high-frequency amplifier designs.
  • Durability and Reliability: Manufactured with high-quality materials, this transistor ensures durability and consistent performance over time.

Applications and Projects

  • Audio Amplifiers: Ideal for use in audio amplification circuits to enhance sound quality and power delivery.
  • Signal Processing: Utilized in signal processing applications where reliable amplification of electrical signals is required.
  • Switching Circuits: Suitable for use in various switching circuits due to its fast response times.
  • RF Applications: This transistor is applicable in radio frequency designs, offering stable performance over a range of frequencies.

Additional Details

Due to its exceptional characteristics, the 2SC5089-R(TE85L) is a popular choice among engineers and designers looking for robust transistors that deliver high efficiency and reliable outputs. Its compact design further facilitates easy integration into electronic circuits, enhancing the simplicity and functionality of your projects.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess