EN
  • EN
  • DE

2SC5458

Part No 2SC5458
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description NPN TRIPLE DIFFUSED TYPE (SWITCHING REGULATOR AND HIGH VOLTAGE SWITCHING, DC-DC CONVERTER, DC-AC INVERTER APPLICATIONS) / Trans GP BJT NPN 400V 0.8A 3-Pin(2+Tab) New PW-Mold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 157089-2SC5458
Popularity Medium
Supply and Demand Status Balance
Family Name 2SC5458
Introduction Date June 17, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC5458 CAD Model

Description

Overview

The 2SC5458 is a versatile NPN bipolar junction transistor tailored for high-efficiency applications encompassing both amplification and switching domains. It stands out due to its high-frequency operational capacity and strong reliability, rendering it a fundamental element in cutting-edge electronic circuits.

Applications

  • RF Power Amplifiers
  • Advanced Signal Modulation Systems
  • Power Control Circuits
  • Automated Motor Drives
  • Precision Instrumentation Equipment

Features and Benefits

  • High Gain Capability: The 2SC5458 features significant gain properties, crucial for robust signal amplification without degradation.
  • Efficient High-Frequency Response: It is designed to support high-frequency operations seamlessly, ensuring stability across demanding RF applications.
  • Thermal Efficiency: Engineered for thermal stability, it guarantees reliable operation over varied temperature ranges.
  • Durable Engineering: Built for durability, it prolongs operational lifespan in intensive electrical environments.
  • Space-efficient Design: The transistor's compact structure facilitates ease of integration into intricate electronics layouts.

Additional Details

Operating efficiently with a collector current of 150mA and a maximum collector-emitter voltage of 50V, the 2SC5458 is adaptable across a multitude of electronic scenarios where steady performance and high output clarity are paramount.

The 2SC5458 is an excellent fit for high-frequency and power amplification systems, where achieving high output fidelity is a priority. It excels in reducing signal noise and maintains output fidelity, crucial in precise instrumentation and automated motor control systems. Moreover, its rapid switching capabilities are vital in modern RF and signal modulation applications where speed and precision are needed.

Professionals rely on the 2SC5458 for its ability to maintain consistent performance in challenging environments, supporting seamless operations in high-tech equipment. Its impressive gain factors and frequency response make it essential in developing components for advanced telecommunication and industrial arenas.

You May Also Be Interested in

Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess