EN
  • EN
  • DE

2SD867

Part No 2SD867
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1192153-2SD867
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD867 CAD Model

Description

The 2SD867 is a silicon NPN triple diffused planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for use in high-voltage switching applications, particularly in color TV vertical output stages and similar high-power, high-voltage circuits.

Applications:

  • Color TV vertical output stages
  • High-voltage switching regulators
  • Inverter circuits
  • Motor control circuits
  • High-voltage power amplifiers

Features:

  • High Breakdown Voltage: Specifically designed for high-voltage operation.
  • High Power Dissipation: Capable of handling significant power.
  • Fast Switching Speed: Offers relatively fast switching times for efficient operation.
  • Triple Diffused Planar Structure: Enhances voltage withstanding capabilities and reliability.

Benefits:

  • Reliable High-Voltage Operation: Designed for stable performance in high-voltage environments.
  • Efficient Power Handling: Can effectively dissipate significant power without overheating.
  • Reduced Switching Losses: Fast switching speed minimizes power loss during switching transitions.
  • Long-Term Stability: Robust construction ensures reliable performance over time.

Additional Details:

The 2SD867 is typically packaged in a TO-3P(N) or similar high-power package. Key electrical characteristics include a collector-emitter voltage (VCEO) of approximately 1500V, a collector current (IC) of about 5A, and a power dissipation (PC) of around 80W. The transition frequency (fT) is typically in the MHz range, indicating its capability for reasonably fast switching. It is important to consult the datasheet for specific operating conditions, safe operating area (SOA), and absolute maximum ratings to prevent damage to the transistor and ensure reliable operation. This is a high-voltage, high-power NPN transistor typically used where high breakdown voltages and large collector currents are required.

Due to its high-voltage capabilities, the 2SD867 is also suitable for use in high-voltage power supplies and industrial applications where precise control of high voltages is necessary. Its robust design ensures stable performance in demanding environments.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
GE Critical Power
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Analog Devices Inc.
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess