EN
  • EN
  • DE

2SJ168

Part No 2SJ168
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 0.2A S-MINI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 200mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Max Input Capacitance 85pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 200mW (Ta)
Maximum Rds On at Id,Vgs 2 Ohm @ 50mA, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-59
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 158424-2SJ168
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2SJ168
Introduction Date March 25, 1998
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 2SJ168 CAD Model

Description

The 2SJ168 stands as a high-performance P-channel MOSFET, emphasizing stellar efficiency and reliability. It is specially crafted for applications requiring high-speed and high-current capabilities, making it an essential component in advanced electronic designs.

Features and Benefits

  • High-Speed Performance: Designed for rapid switching operations that enhance system speed and responsiveness.
  • Superior Load Handling: Equipped to manage high levels of current efficiently.
  • Compact Design: The reduced size facilitates integration in space-limited environments.
  • Stable Performance: Maintains consistent performance across various load conditions.

Applications

  • Advanced computing systems
  • High-power battery management
  • Electric vehicles
  • Power tools
  • Data center power supplies

Additional Information

The 2SJ168 excels in scenarios that demand rapid current changes and dynamic load variations. It supports higher current levels, which is crucial for power tools and electric vehicles, where power management is critical. Its compact size, combined with high efficiency and speed, makes it ideal for modern computing systems where physical space and power efficiency are at a premium.

You May Also Be Interested in

Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
Infineon Technologies
BSS806NE H6327 Infineon Technologies MOSFETs N-Ch 20V 2.3A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to €2.6387
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to €0.1558
Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to €0.6070
Infineon Technologies
N-Channel 650V 26A 41W Surface Mount TO-263-3
Lowest to €7.3882
Infineon Technologies
650V 10.1A 3V 86W 650mΩ@10V 1 N-channel TO-220FP-3 Single FETs, MOSFETs RoHS
Lowest to €1.3194
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to €2.6387
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465

Pricing & Ordering

Quantity Unit Price Ext. Price
960+ €0.0474 €45.5186
2,330+ €0.0390 €90.8323
3,610+ €0.0377 €136.1496
4,965+ €0.0365 €181.4011
6,430+ €0.0353 €226.7651
8,600+ €0.0316 €272.1069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,900 pieces
MOQ: 960 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess