EN
  • EN
  • DE

2SK1379

Part No 2SK1379
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037605-2SK1379
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK1379 CAD Model

Description

The 2SK1379 is an N-channel silicon MOSFET designed for radio frequency (RF) amplifier applications, manufactured by Toshiba Semiconductor and Storage. It is optimized for high-frequency performance and is often used in various communication and broadcasting equipment.

Applications

  • RF Amplifiers: Used in pre-amplifiers and power amplifiers for RF signals.
  • VHF/UHF Transmitters: Employed in the output stages of VHF and UHF transmitters.
  • Communication Equipment: Integrated in communication devices requiring high-frequency amplification.
  • Broadcasting Equipment: Used in TV and radio broadcasting transmitters.
  • Radar Systems: Applied in radar systems for signal amplification.

Features

  • N-channel MOSFET: Offers efficient amplification of RF signals.
  • High Transconductance: Provides excellent gain characteristics.
  • Low Input Capacitance: Minimizes signal loss and improves frequency response.
  • High Power Gain: Enables efficient power amplification in RF circuits.
  • Excellent Linearity: Ensures low distortion in amplified signals.

Benefits

  • High-frequency Performance: Optimized for use in RF applications.
  • Efficient Amplification: Provides reliable and efficient signal amplification.
  • Low Distortion: Ensures accurate reproduction of RF signals.
  • Stable Operation: Designed for stable and consistent performance.
  • Versatile Use: Suitable for a wide range of RF amplifier applications.

Additional Details

The 2SK1379 features a drain-source voltage (VDSS) of 30V, a drain current (ID) of 1.5A, and a total power dissipation (PD) of 7W. It has a typical forward transconductance (gfs) of 20 mS. Its operating junction temperature range is -55°C to +150°C. It comes in a small surface mount package. It is often used in low-power RF amplifier circuits.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess