EN
  • EN
  • DE

2SK2107

Part No 2SK2107
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description Power MOSFET Lineup
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 159296-2SK2107
Popularity Low
Supply and Demand Status Balance
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SK2107 CAD Model

Description

Comprehensive Guide to 2SK2107

The 2SK2107 is a versatile N-channel MOSFET, favored for its effectiveness in a wide range of electronic circuits. Known for its optimal electrical characteristics, it serves as a reliable choice in power management and switching applications. This component is produced with a primary focus on providing efficiency and precision in every task it undertakes.

Features and Benefits

  • Efficient Power Management: The 2SK2107’s design allows for minimal power loss, making it suitable for energy-conserving applications.
  • Fast Switching Capabilities: Ideal for applications where rapid transitions are crucial, ensuring minimal delay in the circuit.
  • High Reliability: Constructed with premium materials to ensure long-lasting performance and stability over extended use.
  • Enhanced Thermal Performance: Capable of operating efficiently even in high-temperature environments, due to its superior thermal properties.

Applications

  • Inverter Circuits
  • Telecommunications Equipment
  • Battery-Powered Devices
  • PWM Controllers
  • LED Lighting Systems

Additional Details

The 2SK2107 is renowned for its ability to efficiently manage power across different electronic systems. With its low on-resistance and high-speed switching, it offers reduced power consumption which is critical in battery-operated devices. Its thermal management attributes ensure the device operates safely under varying load conditions. This MOSFET is also known for its minimal gate charge, further improving the efficiency of power conversion in critical applications. Engineers and designers continue to leverage its features for developing advanced and sustainable electronic solutions.

You May Also Be Interested in

NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess