EN
  • EN
  • DE

2SK3440

Part No 2SK3440
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description Switching Regulator, DC-DC Converter Applications Motor Drive Applications / Trans MOSFET N-CH Si 60V 50A 4-Pin(2+2Tab) TFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 160053-2SK3440
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK3440
Introduction Date March 04, 2002
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK3440 CAD Model

Description

Overview of 2SK3440

The 2SK3440 MOSFET is a powerful N-channel transistor designed for a variety of high-current applications. It offers superior efficiency and robustness, making it perfect for use in both consumer and industrial electronic devices. Known for its high-speed switching performance, this MOSFET ensures effective power management and energy conservation.

Features and Benefits

  • Excellent Thermal Stability: Ensures consistent performance under varying temperature conditions.
  • Low Gate Charge: Reduces driver requirements, enhancing the efficiency of the overall system.
  • Exceptional Durability: Designed to withstand high levels of electrical stress and environmental factors.
  • Compact Package: Facilitates easy integration into complex circuits.

Applications

  • Solar Power Systems: Effective for invertors and converters in photovoltaic applications.
  • Battery Management Systems: Suitable for optimizing battery performance in electric vehicles.
  • Power Tools: Provides reliability and efficiency in electric drill and saw circuits.
  • Telecommunications Equipment: Can be used in various components for improved signal processing.

Additional Details

Manufactured using cutting-edge semiconductor technology, the 2SK3440 stands out for its high echelon of electrical performance. Designers favor this MOSFET for its flexibility in a wide range of voltage and power scenarios. Rigorous testing and quality control measures ensure that it meets or exceeds industry standards, providing a dependable choice for applications demanding high power density and reliability.

You May Also Be Interested in

Panasonic
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess