EN
  • EN
  • DE

2SK538

Part No 2SK538
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037846-2SK538
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK538 CAD Model

Description

The 2SK538 is an N-channel silicon junction field-effect transistor (JFET) designed for high-frequency amplifier applications. Manufactured by Toshiba Semiconductor and Storage, it is particularly well-suited for use in VHF and UHF amplifiers, mixers, and oscillators. This transistor boasts a high forward transfer admittance and low noise characteristics, making it an excellent choice for demanding RF applications requiring high gain and minimal signal distortion.

Applications

  • VHF/UHF Amplifiers
  • RF Mixers
  • Oscillators
  • Front-end Receivers
  • Spectrum Analyzers

Features

  • N-Channel JFET: Provides excellent high-frequency performance.
  • High Forward Transfer Admittance (Yfs): Ensures high gain.
  • Low Noise Figure: Minimizes signal degradation.
  • High Power Gain: Delivers efficient amplification.
  • Excellent Linearity: Reduces signal distortion.

Benefits

  • Improved Signal Sensitivity: Enhances the ability to detect weak signals.
  • Higher Amplifier Gain: Provides greater signal amplification.
  • Reduced Signal Noise: Ensures cleaner and clearer signal output.
  • Stable Oscillation: Maintains consistent performance in oscillator circuits.
  • Enhanced RF Performance: Optimizes the performance of RF systems.

Additional Details

The 2SK538 is designed to deliver exceptional performance in high-frequency applications. Its high forward transfer admittance (Yfs) ensures a high level of gain, while its low noise figure minimizes the introduction of unwanted noise into the amplified signal. The transistor's excellent linearity helps to reduce signal distortion, ensuring a clean and accurate output. This JFET is typically used in the front-end stages of receivers and amplifiers, where it plays a critical role in amplifying weak signals without significantly degrading their quality. The device's specifications are carefully controlled to ensure consistent performance across a range of operating conditions. It's important to consult the manufacturer's datasheet for precise electrical characteristics, biasing requirements, and recommended operating conditions to achieve optimal performance. The 2SK538's robust design and stable characteristics make it a reliable choice for demanding RF applications. Proper impedance matching and biasing techniques are essential for maximizing the transistor's performance and ensuring its long-term reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess