The 2SK673 is an N-channel MOS field-effect transistor designed for high-frequency amplifier applications. Manufactured by Toshiba Semiconductor and Storage, this MOSFET is specifically optimized for VHF/UHF circuits requiring high gain and low noise.
Applications
- VHF/UHF Amplifiers
- CATV Amplifiers
- Satellite Broadcasting Systems
- Wireless Communication Equipment
- Mobile Communication Devices
Features
- N-Channel MOSFET
- High Power Gain
- Low Noise Figure
- High Cut-off Frequency
- Excellent Linearity
- Small Signal Amplifier
Benefits
- Improved RF Performance: The 2SK673 enables designers to achieve higher gain and lower noise in RF amplifiers, enhancing the overall system performance.
- Enhanced Signal Quality: Its low noise figure improves the signal-to-noise ratio, leading to clearer and more reliable communication.
- Versatile Application: Suitable for a variety of high-frequency applications, including VHF/UHF amplifiers, CATV systems, and wireless communication devices.
- Compact Design: Its design allows for compact circuit layouts, making it ideal for space-constrained applications.
- Stable Operation: Designed for stable performance across a wide range of operating conditions, ensuring consistent results in demanding applications.
Technical Specifications
The 2SK673 generally features a drain-source voltage (VDS) of 20V, a gate-source voltage (VGS) of ±10V, and a drain current (ID) of 30mA. It has a power dissipation of 200mW. The operating junction temperature range spans from -55°C to +150°C. It's available in a small signal package, suitable for automated assembly. The gate threshold voltage is typically around 1.2V. The device exhibits high cut-off frequency characteristics, suitable for high-frequency applications. It also complies with RoHS standards.
The 2SK673 is particularly useful in the front-end stages of RF receivers where low noise and high gain are critical. Its characteristics make it an excellent choice for enhancing signal reception and amplification in communication systems.