The 74HC51AP is a high-speed CMOS logic gate manufactured by Toshiba Semiconductor and Storage. This device features a dual 2-wide 2-input AND-OR-Invert gate.
Applications
- General-purpose logic circuits.
- Data selection and multiplexing.
- Combinational logic functions.
- Industrial control systems.
- Consumer electronics.
Features
- High-speed operation: tpd = 9ns (typ.) at VCC = 5V.
- Low power dissipation.
- Wide operating voltage range: 2V to 6V.
- High noise immunity.
- Fanout of 10 LS-TTL loads.
Benefits
- Faster circuit performance due to high-speed operation.
- Reduced power consumption leading to energy efficiency.
- Flexible power supply options due to wide operating voltage range.
- Reliable performance in noisy environments due to high noise immunity.
- Easy integration into existing systems due to standard TTL compatibility.
Additional Details
The 74HC51AP AND-OR-Invert gate combines AND and OR functions, followed by an inversion of the output. It operates using CMOS technology, allowing it to achieve high speeds with low power consumption. Key specifications include a propagation delay of around 9 nanoseconds, a typical quiescent current of a few microamperes, and an operating temperature range from -40°C to +85°C. The 'AP' suffix usually indicates the package type, which is typically a DIP (Dual In-line Package). The device is suitable for various digital logic applications requiring a versatile and efficient logic gate.