EN
  • EN
  • DE

74LCX541FT

Part No 74LCX541FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1 Element Bit per Element Output
Manufacturer Toshiba Semiconductor and Storage
Series TC74LCX
Package Reel - TR
Part Status Obsolete
Family Name TC7SH14
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC74LCX541FTFDKR, TC74LCX541FTFCT-ND, TC74LCX541FTFDKR-ND, TC74LCX541FTFCT, TC74LCX541FTELKMTR, TC74LCX541FT(ELKMCT, 74LCX541FTTR, 74LCX541FTDKR, TC74LCX541FTELKMDKR-ND, TC74LCX541FTELM, TC74LCX541FTFTR, TC74LCX541FTELKMTR-ND, TC74LCX541FTCT-NDR, 74LCX541FTCT, TC74LCX541FT(ELKMDKR-ND, TC74LCX541FTELKMCT, TC74LCX541FTELKMDKR, TC74LCX541FTTR-NDR, TC74LCX541FT-ELK(M, TC74LCX541FTELKM, TC74LCX541FTFTR-ND, TC74LCX541FTELKMCT-ND, TC74LCX541FT(ELK,M, TC74LCX541FT(ELKMTR, TC74LCX541FT(ELKMTR-ND, TC74LCX541FT(EL,M), TC74LCX541FT(ELKMDKR, TC74LCX541FT(ELKMCT-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846246-74LCX541FT
Ultra Librarian 3D Model Ultra Librarian 74LCX541FT CAD Model

Description

The 74LCX541FT is a low-voltage CMOS octal buffer/line driver with 3-state outputs manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed, low-power operation in a variety of digital logic applications. The 74LCX541FT features non-inverting outputs and separate output enable (OE) inputs, providing flexibility in controlling data flow.

Applications

  • Memory interface: Used as a buffer/driver in memory systems to isolate memory from the data bus.
  • Address buffering: Employed to buffer address lines in microprocessor and microcontroller systems.
  • Data bus isolation: Provides isolation between different sections of a data bus to prevent signal contention.
  • Line driving: Drives signals over long distances or through heavily loaded circuits.
  • Digital logic systems: Used as a general-purpose buffer/driver in a variety of digital logic applications.

Features

  • Low voltage operation: Operates from 2.0V to 3.6V.
  • High-speed operation: Typical propagation delay of approximately 5ns.
  • Low power consumption: CMOS technology provides low static and dynamic power consumption.
  • 3-state outputs: Outputs can be disabled, allowing multiple devices to share a common bus.
  • Octal buffer/line driver: Provides eight independent buffer/driver channels.
  • Non-inverting outputs: Outputs are the same polarity as the inputs.
  • Separate output enable inputs: Two output enable inputs (OE1 and OE2) provide independent control of the outputs.

Benefits

  • Improved system performance: High-speed operation allows for faster data processing.
  • Reduced power consumption: Low power consumption extends battery life in portable applications.
  • Increased system flexibility: 3-state outputs allow for easy bus sharing.
  • Simplified circuit design: Non-inverting outputs simplify logic design.
  • Wide operating voltage range: Compatible with a variety of low-voltage logic systems.

Technical Specifications

The 74LCX541FT is commonly available in TSSOP (Thin Shrink Small Outline Package) and SOIC (Small Outline Integrated Circuit) packages. The operating temperature range is typically -40°C to +85°C. The input voltage range is typically 0V to 3.6V, and the output current drive capability is typically ±24mA. Detailed specifications can be found in the Toshiba datasheet for the 74LCX541FT.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess