EN
  • EN
  • DE

74VHC138FT(BJ)

Part No 74VHC138FT(BJ)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Description 74VHC Cmos Logic IC TSSOP16B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980721-74VHC138FT(BJ)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74VHC138FT(BJ) CAD Model

Description

The 74VHC138FT(BJ) is a 3-to-8 Line Decoder/Demultiplexer manufactured by Toshiba Semiconductor and Storage. This device accepts three binary address inputs (A0, A1, A2) and, based on these inputs, activates one of its eight output lines (Y0-Y7). The outputs are active-low, meaning the selected output line will be low while all other output lines remain high. The device also features three enable inputs (E1, E2, E3), which must be properly asserted for the decoder to function. Specifically, E1 and E2 must be low, and E3 must be high to enable the device. If any of these enable conditions are not met, all outputs will be high.

Applications

  • Memory address decoding.
  • Data routing.
  • Chip selection.
  • Instrumentation and control systems.
  • Logic circuit simplification.

Features

  • High-speed operation.
  • Low power consumption.
  • TTL compatible inputs.
  • Active-low outputs.
  • Three enable inputs for flexible control.
  • 3-to-8 line decoding.

Benefits

  • Simplifies complex logic designs.
  • Reduces the number of components required in a system.
  • Improves system performance through high-speed operation.
  • Conserves power, making it suitable for battery-powered applications.
  • Provides versatile control with three enable inputs.

The 74VHC138FT(BJ) is commonly used in digital systems to decode addresses for memory chips or peripherals. The 'VHC' designation indicates Very High-Speed CMOS logic, offering a good balance between speed and power consumption. The 'FT' likely refers to the specific package type, often a surface-mount package like a TSSOP (Thin Shrink Small Outline Package). The (BJ) suffix may indicate specific manufacturing details or packaging options. Detailed electrical characteristics, such as propagation delay, input current, output current, and power dissipation, are available in the manufacturer's datasheet. Proper power supply decoupling with capacitors placed close to the power supply pins is recommended to ensure stable operation and minimize noise. The enable inputs allow the decoder to be easily cascaded for larger decoding applications. This decoder is a versatile and widely used component in digital electronics.

You May Also Be Interested in

Toko America Inc.
Lowest to $0.0658
Freescale Semiconductor - NXP
Need more? Email Us
AVX Corp/Kyocera Corp
CONN BOARD TO BOARD 24POS SMD / 24 Position Connector Plug, Outer Shroud Contacts Surface Mount
Need more? Email Us
ABB Embedded Power
Need more? Email Us
AVX Corp/Kyocera Corp
CONN BOARD TO BOARD 16POS SMD / 16 Position Connector Plug, Outer Shroud Contacts Surface Mount
Lowest to $1.2688
Apem Inc.
Professional Pushbutton Switch
Need more? Email Us
Renesas Electronics America
IC FREQ GENERATOR 48TSSOP / Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-TSSOP
Lowest to $19.4403
ABB Embedded Power
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1748 $50.6920
700+ $0.1435 $100.4500
1,080+ $0.1390 $150.1200
1,490+ $0.1345 $200.4050
1,925+ $0.1300 $250.2500
2,575+ $0.1166 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess