EN
  • EN
  • DE

74VHC245FT(BJ)

Part No 74VHC245FT(BJ)
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Description 74VHC Cmos Logic IC TSSOP20B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1111335-74VHC245FT(BJ)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC245FT(BJ) CAD Model

Description

The 74VHC245FT(BJ) is an octal bus transceiver manufactured by Toshiba Semiconductor and Storage. This device is part of the 74VHC family of high-speed CMOS logic devices. It is designed for asynchronous communication between data buses, enabling bidirectional data transfer.

Applications

  • Data Bus Buffering: Used to buffer data lines in microprocessor-based systems.
  • Bidirectional Data Transfer: Facilitates bidirectional data transfer between two buses.
  • Memory Interfacing: Employed in memory interface applications for isolating memory buses.
  • I/O Port Expansion: Used for expanding I/O port capabilities in embedded systems.
  • Peripheral Interfacing: Enables communication between microcontrollers and peripheral devices.

Features

  • Octal Transceiver: Contains eight independent transceivers for parallel data transfer.
  • Bidirectional Data Flow: Allows data to flow in either direction between two buses.
  • High-Speed Operation: VHC technology enables fast data transfer rates.
  • Low Power Consumption: CMOS technology ensures low power consumption.
  • Output Enable Control: Provides an output enable pin to control the data flow.
  • Direction Control: A direction control pin determines the direction of data transfer.
  • Surface Mount Package: Available in a surface mount package for easy PCB assembly.

Benefits

  • Efficient Data Transfer: Provides an efficient means of transferring data between two buses.
  • Improved System Performance: High-speed operation enhances system performance.
  • Reduced Board Space: The octal package reduces the number of components needed on the board.
  • Power Efficient: Low power consumption extends battery life in portable devices.
  • Simplified Bus Interfacing: Simplifies the interface between different buses in a system.

Additional Details: The 74VHC245FT(BJ) typically comes in a small outline integrated circuit (SOIC) package. The device operates over a wide voltage range, typically from 2V to 5.5V. The propagation delay is typically in the nanosecond range. The operating temperature range is typically -40°C to +85°C. It features high noise immunity due to its CMOS design. The direction control (DIR) and output enable (OE) pins provide flexible control over the data flow.

You May Also Be Interested in

Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Qualcomm
Lowest to $7.9791
Fuji Electric
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Conexant Systems
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess