EN
  • EN
  • DE

74VHCT04AF

Part No 74VHCT04AF
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0527+
Reference case SOP5.2
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 721891-74VHCT04AF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHCT04AF CAD Model

Description

The 74VHCT04AF is a hex inverter manufactured by Toshiba Semiconductor and Storage. It contains six independent inverters, each performing a logical NOT function. This means that each inverter takes a digital input and produces the inverse of that input at its output (high becomes low, and low becomes high). The VHCT family is designed for high-speed operation and TTL compatibility.

Applications

  • General-purpose logic circuits
  • Clock oscillators
  • Signal inverters and buffers
  • Line drivers
  • Level shifters
  • Data transmission

Features

  • Hex inverter configuration
  • High-speed operation
  • TTL compatible inputs
  • Low power consumption
  • Wide operating voltage range
  • Surface mount package

Benefits

  • Provides a simple and efficient way to invert digital signals
  • Reduces the number of components needed in a system
  • Enables fast switching speeds
  • Compatible with a wide range of logic families
  • Reduces power consumption in battery-powered devices
  • Easy to integrate into existing systems

Additional Details

The 74VHCT04AF operates within a specified voltage range, and its inputs are designed to be TTL compatible, allowing it to interface directly with TTL logic circuits. The device features a low propagation delay, which enables high-speed operation. The datasheet provides detailed information about its electrical characteristics, timing parameters, and absolute maximum ratings. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The AF suffix usually refers to a specific package type, such as a small outline integrated circuit (SOIC). Each inverter in the 74VHCT04AF operates independently, allowing for flexible use in a variety of applications. It can be used to create simple oscillators or to buffer signals for improved drive capability.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1461 $50.4045
835+ $0.1199 $100.1165
1,295+ $0.1162 $150.4790
1,780+ $0.1124 $200.0720
2,300+ $0.1087 $250.0100
3,085+ $0.0974 $300.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess