EN
  • EN
  • DE

MB29F040C-90PFTN

Part No MB29F040C-90PFTN
Manufacturer Fujitsu Electronics America, Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TSSOP-32
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 754687-MB29F040C-90PFTN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB29F040C-90PFTN CAD Model

Description

The MB29F040C-90PFTN is a 4-megabit (512K x 8) Flash memory device manufactured by Fujitsu Electronics America, Inc. It is designed for embedded systems requiring non-volatile storage of data and code. This memory offers fast access times and low power consumption, making it suitable for a wide range of applications.

Applications

  • Embedded systems
  • Microcontrollers
  • Industrial control equipment
  • Consumer electronics
  • Automotive electronics

Features

  • 4-megabit (512K x 8) Flash memory
  • Fast access time (90 ns)
  • Single 5V power supply
  • Sector Erase Architecture
  • Erase Suspend/Resume
  • Automatic Write Protection
  • Low power consumption
  • TSOP package

Benefits

  • Non-volatile storage of data and code
  • Fast data retrieval
  • Simplified system design with single power supply
  • Flexible memory management with sector erase
  • Ability to interrupt and resume erase operations
  • Protection against accidental data corruption
  • Extended battery life in portable applications
  • Easy integration into existing systems

Additional Details

The MB29F040C-90PFTN's fast access time of 90 ns allows for quick retrieval of stored data, enabling real-time performance in embedded applications. The single 5V power supply simplifies system design and reduces the number of external components required. The Sector Erase Architecture allows for selective erasure of memory blocks, providing flexibility in memory management. The Erase Suspend/Resume feature enables the interruption and resumption of erase operations, minimizing downtime. The Automatic Write Protection feature prevents accidental data corruption during power loss or system malfunction. The low power consumption of the MB29F040C-90PFTN extends battery life in portable applications. The TSOP (Thin Small Outline Package) allows for compact designs and easy integration into existing systems. This Flash memory is commonly used in embedded systems for storing firmware, configuration data, and user data. Fujitsu Electronics America, Inc.'s commitment to quality and reliability ensures that the MB29F040C-90PFTN delivers consistent performance and long-term stability. The device's specifications include the operating temperature range, endurance cycles, and data retention time, which should be carefully considered when selecting it for a particular application. The programming and erase algorithms are also important factors in ensuring proper operation of the Flash memory. The device supports JEDEC standard commands for programming and erasing.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess