EN
  • EN
  • DE

CMS05(TE12L

Part No CMS05(TE12L
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case M-FLAT
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 752662-CMS05(TE12L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMS05(TE12L CAD Model

Description

The CMS05(TE12L is a surface-mount Schottky barrier diode manufactured by Toshiba Semiconductor and Storage. Schottky diodes are characterized by their fast switching speed and low forward voltage drop compared to conventional diodes. The TE12L package indicates a specific surface-mount package style offered by Toshiba. This diode is commonly used in various electronic circuits for rectification, voltage clamping, and reverse polarity protection.

Applications:

  • High-frequency rectification: Due to its fast switching speed, it's used in high-frequency power supplies and converters.
  • Reverse polarity protection: Protects sensitive circuits from damage due to incorrect power supply polarity.
  • Voltage clamping: Limits voltage spikes to protect downstream components.
  • DC-DC converters: Used as a rectifier in DC-DC converter circuits.
  • Sampling circuits: Used in sample and hold circuits due to its fast recovery time.

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Surface-mount package: Facilitates automated assembly and compact designs.
  • High surge current capability: Withstands transient current surges.
  • Small package size: Saves board space.

Benefits:

  • Improved efficiency: Reduces power consumption in electronic circuits.
  • Enhanced circuit protection: Protects sensitive components from voltage spikes and reverse polarity.
  • Compact design: Enables smaller and lighter electronic devices.
  • Reliable operation: Provides stable performance in various operating conditions.
  • Simplified assembly: Facilitates automated manufacturing processes.

Additional Details:

Typical specifications for a Schottky barrier diode like the CMS05(TE12L might include:

  • Forward Voltage (VF): e.g., 0.3V at a specific forward current (IF).
  • Maximum Reverse Voltage (VRRM): e.g., 30V.
  • Maximum Forward Current (IF): e.g., 500mA.
  • Reverse Recovery Time (Trr): A very low value, typically in the nanosecond range, indicating fast switching.
  • Operating Temperature Range: e.g., -40°C to +125°C.

The specific electrical characteristics and package dimensions should be confirmed by consulting the official Toshiba datasheet for the CMS05(TE12L diode.

You May Also Be Interested in

IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5082 $50.8200
240+ $0.4170 $100.0800
375+ $0.4040 $151.5000
515+ $0.3910 $201.3650
665+ $0.3779 $251.3035
890+ $0.3388 $301.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess