EN
  • EN
  • DE

CRZ39(TE85L

Part No CRZ39(TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1226+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 752703-CRZ39(TE85L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CRZ39(TE85L CAD Model

Description

The CRZ39(TE85L) is a Zener diode manufactured by Toshiba Semiconductor and Storage. Zener diodes are a type of diode that allows current to flow in the forward direction in the same manner as an ideal diode, but also permits it to flow in the reverse direction when the voltage is above a certain value known as the Zener voltage. This characteristic makes them particularly useful in voltage regulation and overvoltage protection circuits.

Applications

  • Voltage Regulation: Maintaining a stable voltage output for sensitive electronic components.
  • Overvoltage Protection: Protecting circuits from voltage spikes or surges.
  • Clipping Circuits: Shaping waveforms by limiting voltage levels.
  • Voltage References: Providing a known voltage for comparison in circuits.
  • Transient Voltage Suppression: Protecting circuits from sudden voltage transients.

Features

  • Zener Voltage: The specific reverse breakdown voltage at which the diode starts conducting. The '39' in the part number suggests a Zener voltage around 39V, though the datasheet should be consulted for the exact value.
  • Low Reverse Leakage Current: Minimal current flow in the reverse direction below the Zener voltage.
  • Sharp Breakdown Characteristics: Provides a well-defined voltage regulation point.
  • High Surge Current Capability: Ability to withstand high current surges without damage.
  • Surface Mount Package: Typically available in a small surface-mount package for automated assembly.

Benefits

  • Precise Voltage Regulation: Ensures stable and reliable operation of electronic circuits.
  • Effective Overvoltage Protection: Prevents damage to sensitive components from voltage surges.
  • Compact Size: Allows for integration into space-constrained designs.
  • Improved Circuit Reliability: Protects against voltage variations and transients, increasing overall system robustness.
  • Cost-Effective Solution: Provides a simple and efficient way to protect circuits from overvoltage conditions.

The CRZ39(TE85L) is commonly used in various electronic applications where voltage regulation or overvoltage protection is required. It's important to consult the official Toshiba datasheet for the specific Zener voltage, power dissipation, and other critical parameters to ensure it's suitable for the intended application. The TE85L suffix likely indicates a specific packaging or taping option for automated assembly.

Additional Details: Typical specifications to confirm in the datasheet include Zener voltage tolerance, dynamic impedance, reverse current, and power dissipation. The operating temperature range and storage temperature range are also crucial parameters to consider for ensuring long-term reliability.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4059 $60.1475
59+ $1.9751 $116.5309
91+ $1.9127 $174.0557
125+ $1.8515 $231.4375
162+ $1.7891 $289.8342
216+ $1.6043 $346.5288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess