The CUS05S40,H3F(T) is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for high-speed switching applications and offers low forward voltage drop, making it ideal for use in power supplies, inverters, and other high-frequency circuits. It is characterized by its compact surface-mount package and robust performance.
Applications
- Switching power supplies in consumer electronics.
- DC-DC converters for portable devices.
- Freewheeling diodes in inductive load switching circuits.
- Reverse polarity protection in electronic circuits.
- High-frequency inverters for solar power systems.
- LED lighting drivers.
Features
- Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
- High Switching Speed: Enables fast switching performance in high-frequency circuits.
- Surface Mount Package: Allows for compact and efficient PCB assembly.
- High Surge Current Capability: Provides robustness against transient voltage spikes.
- Operating Temperature Range: Suitable for use in a wide range of operating conditions.
- Pb-Free Finish: Complies with RoHS environmental standards.
Benefits
- Improved Efficiency: Low forward voltage drop reduces power dissipation and improves overall system efficiency.
- Faster Switching: High switching speed allows for operation at higher frequencies.
- Compact Design: Surface mount package saves board space and enables miniaturization of electronic devices.
- Increased Reliability: High surge current capability provides protection against voltage spikes and enhances reliability.
- Environmentally Friendly: Pb-Free finish complies with RoHS environmental standards.
- Simplified Assembly: Surface mount package simplifies assembly and reduces manufacturing costs.
Additional Details
The CUS05S40,H3F(T) Schottky Barrier Diode has a maximum repetitive peak reverse voltage of 40V and a maximum average forward current of 5A. The specific package type is a surface mount. Detailed electrical characteristics, thermal resistance, and package dimensions can be found in the Toshiba Semiconductor and Storage datasheet.