The C0603C0G1E8R2DT00NN is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. The 'C0603' indicates the EIA case size, 'C0G' specifies the dielectric material, '1E' represents the voltage rating, '8R2' denotes the capacitance value, and 'DT00NN' is the termination and packaging code. These capacitors are commonly used in a wide variety of electronic circuits for decoupling, filtering, and bypassing.
Applications:
- Consumer Electronics: Used in smartphones, tablets, laptops, and other portable devices for decoupling power rails, filtering noise, and timing circuits.
- Industrial Equipment: Employed in industrial control systems, power supplies, and sensor circuits for stability and noise reduction.
- Automotive Electronics: Integrated into automotive control units (ECUs), infotainment systems, and sensor interfaces for reliable performance in harsh environments.
- Medical Devices: Used in medical monitoring equipment, diagnostic tools, and implantable devices where high reliability and stability are essential.
Features:
- C0G (NP0) Dielectric: Offers excellent stability over temperature and voltage, with minimal capacitance change.
- Small Case Size (0603): Compact size allows for high-density board layouts.
- High Voltage Rating (1E = 25V): Suitable for applications with moderate voltage requirements.
- Low Equivalent Series Resistance (ESR): Minimizes power dissipation and improves high-frequency performance.
- Low Equivalent Series Inductance (ESL): Reduces parasitic inductance, enhancing performance in high-speed circuits.
- Surface Mount Technology (SMT): Designed for automated assembly processes.
Benefits:
- Stable Performance: C0G dielectric provides consistent performance across a wide range of operating conditions.
- Compact Design: Small size enables miniaturization of electronic circuits.
- Reliable Operation: High-quality construction ensures long-term reliability.
- Improved Noise Reduction: Low ESR and ESL contribute to effective noise filtering.
Additional Details:
The C0603C0G1E8R2DT00NN has a capacitance value of 8.2 pF (picofarads) with a tolerance that is typically ±0.5 pF. It is designed for reflow soldering processes and is RoHS compliant. Detailed specifications, including capacitance tolerance, temperature coefficient, insulation resistance, and dielectric withstanding voltage, can be found in the product datasheet from TDK. Proper handling and storage are crucial to maintain the capacitor's performance. Avoid excessive mechanical stress and follow the manufacturer's recommendations for soldering temperature profiles. Consult the datasheet for environmental ratings and any specific application notes.