EN
  • EN
  • DE

DF2B7M3SC

Part No DF2B7M3SC
Manufacturer Toshiba Semiconductor and Storage
Catalog TVS - Diodes
Description ESD Protection Diodes Silicon Epitaxial Planar
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+Rohs
Reference case SOD962
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 737876-DF2B7M3SC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DF2B7M3SC CAD Model

Description

The DF2B7M3SC is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It's designed to safeguard sensitive electronic circuits against damage from voltage surges, electrostatic discharge (ESD), and other transient events. These diodes are crucial for enhancing the reliability and longevity of electronic devices.

Applications

  • ESD Protection for Portable Devices: Used in smartphones, tablets, and laptops to protect I/O ports and internal circuitry.
  • Surge Protection in Automotive Electronics: Protects sensitive components within automotive control units and entertainment systems.
  • Protection of Data Lines in Communication Equipment: Ensures the integrity of data transmission in networking devices and telecommunications equipment.
  • Industrial Control Systems: Shields sensors, controllers, and other industrial automation components from voltage transients.
  • Consumer Electronics: Provides protection in various consumer products like TVs, set-top boxes, and audio equipment.

Features

  • Low Clamping Voltage: Limits the voltage across the protected device during a surge event, preventing overvoltage damage.
  • Fast Response Time: Reacts rapidly to transient events, ensuring quick protection.
  • Small Surface Mount Package: Allows for compact designs and easy integration into densely populated circuit boards.
  • High Surge Current Capability: Can withstand high-energy surges without degradation.
  • Lead-Free Construction: Compliant with RoHS standards for environmental protection.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage, increasing the overall reliability and lifespan of electronic products.
  • Reduced Field Failures: Minimizes the risk of product failure due to ESD and other transient voltage events, leading to lower warranty costs.
  • Improved Product Performance: Stable voltage levels contribute to consistent and optimal performance of protected circuits.
  • Simplified Circuit Design: Easy to implement and requires minimal external components.
  • Cost-Effective Protection: Provides a cost-efficient solution for safeguarding electronic circuits against voltage transients.

Additional Details

The DF2B7M3SC features a specific breakdown voltage and surge current handling capability. For detailed technical specifications, including clamping voltage characteristics, reverse standoff voltage, and package dimensions, refer to the official datasheet from Toshiba Semiconductor and Storage. This document provides crucial information for proper implementation and ensures optimal protection in your application.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess