EN
  • EN
  • DE

AS1117L-1.2/TR-LF

Part No AS1117L-1.2/TR-LF
Manufacturer ams
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ams
Win Source Part Number 225090-AS1117L-1.2/TR-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS1117L-1.2/TR-LF CAD Model

Description

AS1117L-1.2/TR-LF Voltage Regulator

The AS1117L-1.2/TR-LF is a highly efficient voltage regulator designed to provide a fixed output voltage of 1.2V with outstanding stability and performance. Ideal for a wide range of applications, this component is tailored to meet the needs of modern electronic systems, where precision and reliability are critical.

  • Applications:
    • Embedded Systems
    • Microcontroller Power Supplies
    • Communication Devices
    • Portable Electronics
  • Features and Benefits:
    • Low Dropout Voltage: Offers minimal voltage loss for improved efficiency.
    • Thermal Overload Protection: Safeguards against excessive temperature, enhancing durability.
    • Short-circuit Protection: Ensures device and circuit protection.
    • Compact Package: Facilitates ease of integration into space-constrained projects.
  • Additional Details:
    • Output Current: Up to 800mA, suitable for various power requirements.
    • Package Type: Surface-mount SOT-223 for efficient assembly.

You May Also Be Interested in

AMIS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
AMIS
Lowest to $4.2781
EPCOS (TDK)
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess